EN
  • EN
  • DE

ST72F561K9TAE

Part No ST72F561K9TAE
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 32LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity CANbus, LINbusSCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Base Product Number ST72F56
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263264-ST72F561K9TAE
Ultra Librarian 3D Model Ultra Librarian ST72F561K9TAE CAD Model

Description

ST72F561K9TAE Microcontroller Overview

The ST72F561K9TAE is a high-performance, 8-bit microcontroller from the renowned electronics manufacturer STMicroelectronics. This advanced microcontroller unit (MCU) is designed to deliver robust performance for a wide range of applications, with an emphasis on automotive and industrial control systems. The device is built on a sophisticated high-density non-volatile memory technology, providing an optimal combination of low power consumption and high processing speed.

Key Features

  • CPU: The ST72F561K9TAE features an 8-bit CPU, offering a perfect balance between processing power and energy efficiency, making it suitable for applications where power conservation is critical.
  • Memory: It comes equipped with 60K bytes of program memory (Flash) and 2K bytes of data EEPROM, which is more than sufficient for complex code and data storage requirements.
  • Clock Speed: The device operates at a clock speed of up to 8 MHz, ensuring swift execution of instructions and handling of tasks without significant delays.
  • I/O Ports: It boasts a variety of input/output ports, including 48 multifunctional I/O lines that allow for flexible interfacing with other components and peripherals.
  • Timers: The MCU includes three 16-bit timers, which can be invaluable for tasks requiring precise timing and event counting.
  • Communication Interfaces: For communication, it features a synchronous serial communication interface, allowing for easy integration with other digital systems.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with up to 16 channels provides the capability to convert analog signals to digital, facilitating the use of sensors and analog inputs.
  • Temperature Range: The ST72F561K9TAE is designed to operate over an extended temperature range, making it suitable for harsh environments.
  • Package: The MCU is available in a 80-pin QFP package, which is compact yet offers ample pinouts for complex circuit integration.

Applications

The versatility of the ST72F561K9TAE makes it an excellent choice for a multitude of applications, particularly in the automotive sector for engine control units, body control modules, and dashboards. It is equally adept in industrial settings, being used in process control, automation systems, and robotics. Its robust feature set also suits consumer electronics, such as home appliances and personal gadgets.

STMicroelectronics' commitment to quality and innovation is reflected in the ST72F561K9TAE microcontroller, providing developers and engineers with a reliable and powerful platform for their embedded system designs.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess