EN
  • EN
  • DE

ST750ACD

Part No ST750ACD
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 450MA 8SO  /  Buck Switching Regulator IC Positive Adjustable 4.75V 1 Output 450mA 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 11V
Voltage - Output (Min/Fixed) 4.75V
Voltage - Output (Max) 5.25V
Current - Output 450mA
Frequency - Switching 160kHz ~ 280kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ST750
Other Names 497-2120-5R,497-2120-5
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249772-ST750ACD
Ultra Librarian 3D Model Ultra Librarian ST750ACD CAD Model

Description

The ST750ACD is a high-performance, integrated circuit designed by STMicroelectronics, a leader in the semiconductor industry. This device is part of STMicroelectronics' extensive range of power management solutions, tailored to meet the rigorous demands of modern electronic systems. The ST750ACD is specifically engineered to provide an efficient and reliable power supply in a compact package, making it an ideal choice for a wide range of applications.

Key Features

  • High Efficiency: The ST750ACD boasts an excellent power conversion efficiency rate, which minimizes energy loss and heat generation, contributing to the longevity of the device and the system it powers.
  • Wide Input Voltage Range: This device can operate over a broad range of input voltages, ensuring compatibility with various power sources and flexibility in application design.
  • Low Standby Power Consumption: With its low quiescent current, the ST750ACD ensures minimal power drain when in standby mode, making it suitable for energy-sensitive applications.
  • Thermal Protection: The integrated thermal shutdown feature protects the device and the system from damage due to excessive temperature rise.
  • Short-Circuit Protection: The ST750ACD is equipped with robust short-circuit protection, enhancing its reliability and safety under fault conditions.

Applications

The ST750ACD's versatile nature allows it to be employed in various applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Power adapters
  • LED lighting systems
  • Consumer electronics
  • Telecommunication equipment

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The ST750ACD is built with this commitment in mind, ensuring reliable performance and compliance with international standards. It is designed to meet the stringent requirements of industrial and consumer applications, providing a dependable solution for power management challenges.

Conclusion

In summary, the ST750ACD from STMicroelectronics is a robust, efficient power management IC that offers a combination of features suitable for a wide array of electronic devices. Its high efficiency, wide input voltage range, and protective features make it an excellent choice for designers looking to enhance the performance and reliability of their power supply systems.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess