EN
  • EN
  • DE

STA2064N

Part No STA2064N
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description IC AUDIO INFOTAINMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Status Active
Applications GPS
Core Processor ARM11
Controller Series Cartesio
Data RAM Size 8K x 32
Number of I/O 65
Supply Voltage - Operating 1.8 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Win Source Part Number 212244-STA2064N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA2064N CAD Model

Description

The STA2064N is a powerful and versatile automotive-grade processor produced by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. Designed to meet the rigorous demands of modern automotive applications, the STA2064N is part of ST's Telemaco3P family, which offers a scalable approach to car connectivity and telematics.

Key Features

  • Advanced Processing Capabilities: The STA2064N boasts a multi-core architecture that includes ARM Cortex-A7 cores, providing a balance of power efficiency and performance for complex automotive applications.
  • Integrated Security: With an emphasis on security, the STA2064N features a Hardware Security Module (HSM) to ensure the protection of sensitive data and to support secure boot, secure firmware updates, and secure communication.
  • Rich Connectivity: The processor comes with a range of connectivity options, including Ethernet, USB, and CAN interfaces, making it ideal for in-vehicle networking and communication with external devices.
  • Automotive Interfaces: Dedicated interfaces for automotive peripherals are integrated into the STA2064N, including support for multiple CAN and LIN buses, as well as FlexRay, allowing for seamless integration into the vehicle's electronic ecosystem.
  • Power Management: The STA2064N incorporates advanced power management techniques to minimize power consumption during operation, which is crucial for battery-operated systems within vehicles.

Applications

The STA2064N is designed for a broad range of automotive applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • In-Vehicle Infotainment (IVI)
  • Telematics and Vehicle-to-Everything (V2X) communication
  • Gateways and automotive connectivity modules
  • Electric and Hybrid Vehicle (EV/HV) management systems

Conclusion

The STA2064N from STMicroelectronics is a high-performance, secure, and reliable solution for automotive manufacturers looking to enhance the intelligence and connectivity of their vehicles. With its robust feature set and flexible integration options, the STA2064N is poised to drive innovation in the automotive industry.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Echelon
IC PROC 8BIT 48QFN
Lowest to $26.8231
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7687 $75.0748
8+ $15.4000 $123.2000
12+ $14.9187 $179.0244
16+ $14.4375 $231.0000
21+ $13.9563 $293.0823
28+ $12.5125 $350.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 999 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess