EN
  • EN
  • DE

START499D

Part No START499D
Manufacturer STMicroelectronics
Catalog RF Transistors (BJT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 4.5V
Gain 13dB ~ 14dB
Power - Max 1.7W
DC Current Gain (hFE) (Min) @ Ic, Vce 150 @ 160mA, 3V
Current - Collector (Ic) (Max) 1A
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-243AA
Supplier Device Package SOT-89
Base Product Number START499
Other Names START499D,497-8804-6,497-8804-1,-497-8804-6,-497-8804-2,497-8804-2,-497-8804-1
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278689-START499D
Ultra Librarian 3D Model Ultra Librarian START499D CAD Model

Description

STMicroelectronics Product START499D Overview

The START499D is a cutting-edge product offering from STMicroelectronics, a global semiconductor leader known for its innovative and reliable electronic components. This product is designed to cater to a broad range of applications, from industrial automation to consumer electronics, providing an ideal solution for designers looking for high performance, energy efficiency, and compact design.

Key Features

  • High Integration: The START499D integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Energy Efficiency: With its low-power consumption design, the START499D is optimized for energy-sensitive applications, helping to extend battery life and reduce power costs.
  • Robust Performance: Built to deliver consistent performance, the START499D withstands challenging environmental conditions, making it suitable for a wide range of industrial applications.
  • Compact Footprint: The small form factor of the START499D allows for its use in space-constrained applications, providing flexibility in system design.

Applications

The versatility of the START499D makes it an excellent choice for numerous applications. It is particularly well-suited for:

  • Industrial Automation: Sensors, controllers, and other industrial systems benefit from the START499D's robustness and integration.
  • Consumer Electronics: Devices such as smartphones, tablets, and wearables utilize the compact size and energy efficiency of the START499D.
  • Automotive Systems: The START499D's reliability and performance make it ideal for automotive electronics, including infotainment and navigation systems.
  • Internet of Things (IoT): As IoT devices proliferate, the START499D's low power consumption and small footprint make it a preferred choice for connected devices.

Technical Specifications

The START499D boasts a range of technical specifications designed to meet the needs of modern electronic systems. Key specifications include:

  • Voltage ratings
  • Current handling capabilities
  • Operating temperature range
  • Package type and dimensions

For detailed technical information, datasheets, and support resources, customers are encouraged to visit the official STMicroelectronics website or contact their local STMicroelectronics sales office.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3236 $59.5620
110+ $1.0861 $119.4710
165+ $1.0521 $173.5965
230+ $1.0182 $234.1860
295+ $0.9842 $290.3390
395+ $0.8824 $348.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,060 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess