EN
  • EN
  • DE

2N5338

Part No 2N5338
Manufacturer Solid State Inc.
Catalog Transistors (BJT) - Single
Description TRANS NPN 100V 5A TO5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Solid State Inc.
Package Box
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 5 A
Voltage - Collector Emitter Breakdown (Max) 100 V
Vce Saturation (Max) @ Ib, Ic 1.2V @ 500mA, 5A
Current - Collector Cutoff (Max) 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 30 @ 2A, 2V
Power - Max 6 W
Frequency - Transition 30MHz
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-205AA, TO-5-3 Metal Can
Supplier Device Package TO-5
Standard Package 10 pcs
MSL Level Not Applicable
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 10214-2N5338
Ultra Librarian 3D Model Ultra Librarian 2N5338 CAD Model

Description

The 2N5338 is a robust NPN bipolar junction transistor often employed in medium power amplification and switching applications. It is well-regarded for its efficiency and reliability, making it a dependable choice for a variety of electronic projects.

Applications:

  • Audio Amplifiers
  • Motor Drivers
  • Signal Amplification
  • Switching Circuits

Features and Benefits:

  • High Current Capability: With its ability to handle significant current, it is ideal for driving loads.
  • Low Collector-Emitter Saturation Voltage: Ensures efficient performance at lower power levels.
  • Reliable Performance: Offers consistent results across various operating temperatures.

Additional Details: Designed with a TO-220 package, the 2N5338 provides a perfect balance between heat dissipation and form factor, ensuring ease of integration into diverse designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5223 $60.0645
270+ $0.4287 $115.7490
420+ $0.4153 $174.4260
575+ $0.4019 $231.0925
745+ $0.3885 $289.4325
1,000+ $0.3483 $348.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess