EN
  • EN
  • DE

STB141NF55-1

Part No STB141NF55-1
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 80A I2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 142nC @ 10V
Max Input Capacitance 5300pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 8 mOhm @ 40A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I2PAK
Dimension TO-262-3 Long Leads, I2Pak, TO-262AA
Win Source Part Number 066274-STB141NF55-1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB141NF55-1 CAD Model

Description

The STB141NF55-1 is a cutting-edge N-Channel Power MOSFET from STMicroelectronics, designed to deliver high performance and efficiency for a wide range of applications. This MOSFET is a part of the STripFET™ II series, which is renowned for its low on-resistance and low gate charge, making it an ideal choice for high-efficiency power management tasks.

Key Features

  • Voltage Rating: The STB141NF55-1 operates at a drain-source voltage of 55V, providing ample headroom for various electronic applications.
  • Current Handling: With a continuous drain current of 120A, this MOSFET can handle high current loads, making it suitable for demanding power distribution systems.
  • Low RDS(on): The device boasts an exceptionally low on-state resistance, which minimizes conduction losses and improves overall efficiency.
  • High Switching Performance: Thanks to its low gate charge, the STB141NF55-1 exhibits fast switching performance, which is crucial for reducing switching losses in power converters and inverters.
  • Package: Housed in a D2PAK package, the STB141NF55-1 offers a compact footprint while ensuring good thermal performance and ease of mounting on printed circuit boards.

Applications

The STB141NF55-1 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High Current DC/DC Converters
  • Motor Control Applications
  • Automotive and Industrial Switching Systems
  • Power Management Functions

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STB141NF55-1 has been rigorously tested to meet stringent industry standards, ensuring reliability and performance even under harsh conditions. Its robust design and manufacturing process make it a reliable choice for both commercial and industrial applications.

Environmental Compliance

The STB141NF55-1 is compliant with RoHS and other environmental standards, reflecting STMicroelectronics' dedication to environmental sustainability and reducing the ecological impact of its products.

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Lowest to $5.4227

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess