EN
  • EN
  • DE

STB15NM60ND

Part No STB15NM60ND
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 14A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 14A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 40nC @ 10V
Max Input Capacitance 1250pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 125W (Tc)
Maximum Rds On at Id,Vgs 299 mOhm @ 7A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 066275-STB15NM60ND
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB15NM60ND CAD Model

Description

STB15NM60ND - STMicroelectronics N-Channel MOSFET

The STB15NM60ND is a high-performance N-Channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to handle high current and voltage with efficiency and reliability, making it a prime choice for a wide range of applications, including switch-mode power supplies, high-efficiency converters, and power management solutions.

Key Features

  • Voltage and Current: The STB15NM60ND boasts a drain-source voltage (VDS) of 600V, which is suitable for high-voltage applications. Additionally, it can support a continuous drain current (ID) of 15A, making it capable of handling significant power.
  • Low On-Resistance: With an on-resistance (RDS(on)) of 0.29Ω, this MOSFET ensures minimal power loss during operation, leading to higher efficiency in electronic circuits.
  • Fast Switching: The device is optimized for fast switching, which is essential for reducing switching losses in power conversion applications.
  • Improved Ruggedness: The STB15NM60ND is engineered to withstand harsh conditions, providing enhanced reliability and a longer lifespan for the devices it powers.

Applications

This MOSFET is versatile and can be used in various applications, including:

  • Power supply units
  • LED lighting systems
  • Motor control circuits
  • Inverters and converters
  • Power management systems

Package and Quality

The STB15NM60ND is available in a TO-220 package, which is widely used and suitable for through-hole mounting. It provides a robust and easy-to-handle packaging solution. STMicroelectronics is committed to delivering high-quality products, and this MOSFET is no exception. It is manufactured to meet stringent quality standards, ensuring performance and durability.

Environmental and Safety Compliance

STMicroelectronics understands the importance of environmental sustainability. The STB15NM60ND is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from certain hazardous materials commonly used in electronics. This compliance underscores the company's dedication to environmental responsibility while providing safe components for electronic devices.

You May Also Be Interested in

Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6563 $60.5319
31+ $3.8207 $118.4417
47+ $3.7012 $173.9564
65+ $3.5818 $232.8170
84+ $3.4625 $290.8500
112+ $3.1042 $347.6704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess