The STB30N10T4 is a high-performance N-Channel MOSFET produced by STMicroelectronics, designed to deliver efficiency and reliability for a wide range of applications. This power MOSFET is part of STMicroelectronics' STripFET™ IV series, which is known for its low on-resistance and low gate charge, making it an ideal choice for high-efficiency power management tasks.
Key Features
- Voltage and Current: The STB30N10T4 is characterized by a drain-source voltage (V<sub>DS) of 100V, which ensures that it can handle high voltage applications with ease. It also boasts a continuous drain current (I<sub>D) of 30A, making it suitable for high current operations.
- Low R<sub>DS(on): With an exceptionally low on-resistance, this MOSFET ensures minimal power loss during operation, thereby increasing the efficiency of the system it is used in.
- High Switching Speed: Thanks to its low gate charge (Q<sub>g), the STB30N10T4 offers fast switching, which is crucial for reducing switching losses in power conversion applications.
- Thermal Performance: The device is encapsulated in a D2PAK package, which provides excellent thermal performance and helps in maintaining stability under high temperature operations.
Applications
The STB30N10T4 is versatile and can be used in various applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-DC converters
- Motor Control
- Power Management Functions
- Automotive Applications
- High Efficiency Switching for Power Distribution
Quality and Reliability
STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The STB30N10T4 is no exception, as it undergoes rigorous testing and quality control procedures to ensure it meets the requirements of the most demanding applications.
For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the datasheet and technical documentation available on the STMicroelectronics website.