EN
  • EN
  • DE

STB80PF55T4

Part No STB80PF55T4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 55V 80A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 258nC @ 10V
Max Input Capacitance 5500pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 18 mOhm @ 40A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1102814-STB80PF55T4
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian STB80PF55T4 CAD Model

Description

STB80PF55T4 - STMicroelectronics Power MOSFET

The STB80PF55T4 is a high-performance Power MOSFET brought to you by STMicroelectronics, a leading name in the semiconductor industry. This Power MOSFET is part of their STripFET™ IV series, which is renowned for providing low on-resistance and low gate charge, leading to superior switching performance and efficiency.

Designed to handle a continuous drain current of up to 80A with a low threshold voltage, the STB80PF55T4 is a go-to component for applications requiring high power density and energy efficiency. Its maximum drain-source voltage (V<sub>DS) is rated at 55V, making it suitable for a wide range of applications, from power supplies to motor control circuits.

The device is encapsulated in a D2PAK package, which is known for its robustness and excellent thermal performance. This package ensures that the MOSFET can handle high current and power levels without compromising on reliability or longevity. The STB80PF55T4 is optimized for use in both hard-switching and soft-switching circuits, providing designers with the flexibility to use it in various high-efficiency power conversion topologies.

Key features of the STB80PF55T4 include:

  • Low on-resistance (R<sub>DS(on)): This characteristic minimizes conduction losses and improves overall efficiency, making it ideal for high-performance power management applications.
  • Low gate charge (Q<sub>g): The reduced gate charge enables faster switching speeds and reduces switching losses, further enhancing the energy efficiency of the end application.
  • 100% avalanche tested: Each unit is rigorously tested for reliability in conditions that simulate real-world applications, ensuring robust performance and long-term durability.

The STB80PF55T4's combination of low on-state resistance, high current capacity, and efficient switching characteristics make it an excellent choice for designers looking to optimize their power management systems. Whether it's for automotive applications, DC-DC converters, or high-efficiency power supplies, the STB80PF55T4 from STMicroelectronics offers a high-quality solution that engineers can rely on.

For detailed specifications, application notes, and additional resources, visit the STMicroelectronics website to ensure your design incorporates the best in power MOSFET technology.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess