EN
  • EN
  • DE

STBB3JR

Part No STBB3JR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 2A 20FLIPCHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 1.8V
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 1.2V
Maximum Output Voltage 5.5V
Current - Output 2A
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-UFBGA, FCBGA
Supplier Device Package 20-Flip-Chip (2.5x1.75)
Part Number Series STBB3
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804830-STBB3JR
Ultra Librarian 3D Model Ultra Librarian STBB3JR CAD Model

Description

STBB3JR - STMicroelectronics Switching Regulator

The STBB3JR from STMicroelectronics is a highly efficient, integrated, synchronous step-down switching regulator that is designed to meet the rigorous power requirements of modern electronic devices. This advanced power solution is capable of delivering up to 3A of continuous output current with excellent load and line regulation.

Key Features

  • High Efficiency: With its synchronous rectification topology, the STBB3JR achieves high efficiency, which minimizes heat generation and allows for a compact design.
  • Wide Input Voltage Range: The device operates from an input voltage range of 4.5V to 36V, making it suitable for a variety of applications, including industrial and automotive systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.235V to 30V, ensuring flexibility to power a wide range of devices.
  • Frequency Synchronization: It includes a frequency synchronization feature to reduce electromagnetic interference (EMI) by synchronizing the switching frequency with an external clock.
  • Built-in Protection Features: The STBB3JR is equipped with overcurrent protection, overtemperature protection, and short-circuit protection to ensure safe operation under abnormal conditions.
  • Low Dropout Operation: Its low dropout performance ensures continued operation even when the input voltage is close to the output voltage, which is critical for battery-powered applications.

Applications

The versatility of the STBB3JR makes it ideal for a broad range of applications. It is particularly well-suited for use in automotive applications due to its wide input voltage range and robustness. Additionally, it can be used in industrial power supplies, consumer electronics, and any other systems that require an efficient and reliable power conversion solution.

Package and Availability

The STBB3JR comes in a compact VFQFPN package, which is designed for space-constrained applications. Its availability can be checked through STMicroelectronics' distribution network or directly on their website, where detailed technical documentation and support resources are also available.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7210 $51.9310
26+ $3.8736 $100.7136
40+ $3.7526 $150.1040
56+ $3.6315 $203.3640
72+ $3.5105 $252.7560
96+ $3.1473 $302.1408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,710 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess