EN
  • EN
  • DE

STCF07PNR

Part No STCF07PNR
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Description IC LED DRIVER REGULATOR 1A 16QFN / LED Driver 1800uA Supply Current 16-Pin QFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Part Status Obsolete(EOL)
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 2.7V
Voltage Supply MAX 5.5V
Voltage - Output 2.5 V ~ 5.3 V
Output Current per Channel 1A (Flash)
Frequency 1.8MHz
Applications Camera Flash
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 795594-STCF07PNR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Family Name STCF07
Introduction Date November 18, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STCF07PNR CAD Model

Description

STCF07PNR - A High-Efficiency Power Management IC from STMicroelectronics

The STCF07PNR is a cutting-edge power management integrated circuit (IC) developed by STMicroelectronics, designed to deliver high efficiency and reliability for a wide range of applications. This versatile IC is particularly suitable for portable devices where extended battery life is crucial, such as smartphones, tablets, and other handheld electronics.

At the heart of STCF07PNR's design is a step-down switching regulator with a fixed frequency of 1.5 MHz, which allows for a compact power supply solution with minimal external components. The use of a high switching frequency enables the use of small surface-mount inductors and capacitors, reducing the overall footprint and cost of the power supply design.

The STCF07PNR boasts an impressive input voltage range of 2.5V to 5.5V, making it highly adaptable to different power sources. Its output voltage is adjustable from 0.8V to VIN, allowing for great flexibility to power a variety of loads. With an output current capability of up to 3A, this IC can easily handle high power demands.

One of the key features of the STCF07PNR is its high efficiency, which can reach up to 95%. This is achieved through the use of synchronous rectification and a low quiescent current. The high efficiency not only extends battery life but also minimizes heat generation, thereby enhancing the overall performance and longevity of the device.

Moreover, the STCF07PNR is equipped with a host of protective features to ensure safe operation under various conditions. These include overcurrent protection, thermal shutdown, and under-voltage lockout. The presence of these protective measures ensures that the power management IC can safeguard itself and the device it powers from potential damage caused by abnormal operating conditions.

For ease of integration, the STCF07PNR is available in a compact QFN-16 (3x3 mm) package, which is ideal for space-constrained applications. Its robust design and comprehensive set of features make the STCF07PNR an excellent choice for designers looking to enhance the power efficiency and safety of their next-generation portable devices.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4821 $59.5704
57+ $2.0363 $116.0691
88+ $1.9727 $173.5976
121+ $1.9092 $231.0132
157+ $1.8457 $289.7749
210+ $1.6551 $347.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess