EN
  • EN
  • DE

STCL1160YBFCWY5

Part No STCL1160YBFCWY5
Manufacturer STMicroelectronics
Catalog Clock/Timing - Programmable Timers and Oscillators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Type Oscillator, Silicon
Frequency 16MHz
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 590 µA
Temperature Range - Operating -20°C ~ 85°C
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Mounting SMD (SMT)
Base Product Number STCL1160
Other Names 497-6836-2,497-6836-1,1026-STCL1160YBFCWY5,497-6836-6
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265329-STCL1160YBFCWY5
Ultra Librarian 3D Model Ultra Librarian STCL1160YBFCWY5 CAD Model

Description

STCL1160YBFCWY5 - STMicroelectronics

The STCL1160YBFCWY5 is a highly sophisticated integrated circuit from STMicroelectronics, designed to cater to a wide range of applications requiring robust control and processing capabilities. This product is part of STMicroelectronics' commitment to providing advanced solutions for the electronics industry, ensuring high performance, reliability, and efficiency.

Key Features

  • Advanced Processor Core: At the heart of the STCL1160YBFCWY5 is a powerful processor core that enables fast and efficient handling of computational tasks, making it suitable for demanding applications.
  • High Integration: The device integrates multiple functionalities into a single chip, reducing the need for additional components, which can save space and cost on the PCB.
  • Energy Efficiency: Designed with energy efficiency in mind, the STCL1160YBFCWY5 helps to minimize power consumption, making it ideal for battery-powered devices or energy-sensitive applications.
  • Robust I/O Capabilities: A variety of input/output options are available, providing flexibility in interfacing with other components and peripherals.
  • Communication Protocols: The chip supports standard communication protocols, ensuring easy integration into existing systems and facilitating data exchange with other devices.

Applications

The versatility of the STCL1160YBFCWY5 makes it an excellent choice for a broad spectrum of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Complex embedded systems
  • Internet of Things (IoT) devices
  • Consumer electronics

Quality and Support

STMicroelectronics provides comprehensive technical support and documentation for the STCL1160YBFCWY5, ensuring that developers can fully utilize its capabilities. Additionally, the product is manufactured to meet high-quality standards, providing assurance in terms of performance and longevity.

With its combination of advanced features, the STCL1160YBFCWY5 is a smart choice for developers looking to create sophisticated and reliable electronic solutions.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $16.3213
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Microchip Technology
Programmable Clock Capable of Providing Two LVCMOS Clock Outputs up to 200MHz
Lowest to $3.2640
Texas Instruments
IC OSC PROG TIMER NANO PWR 6TSOT
Lowest to $0.5623
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.4256
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $10.1086
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130
Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess