The STD1HN60K3 is a high-performance N-channel Power MOSFET from STMicroelectronics. It is designed to deliver the efficiency and speed needed for a wide range of power management applications. This MOSFET is part of STMicroelectronics' STripFET™ III technology, which optimizes on-resistance and switching performance, providing an excellent figure of merit (FOM).
Key Features
- Low Threshold Drive: The device features a low gate threshold voltage, making it suitable for low voltage drive applications.
- High Switching Speed: With fast switching capabilities, the STD1HN60K3 is ideal for high-frequency circuits, reducing switching losses and improving efficiency.
- Low On-Resistance (R<sub>DS(on)): The low on-state resistance ensures minimal power loss during conduction, contributing to overall energy savings.
- 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, enhancing reliability and durability in harsh conditions.
- Enhanced Thermal Performance: The package design provides excellent thermal performance, ensuring stability and longevity even under high temperature operation.
Applications
The versatility of the STD1HN60K3 makes it suitable for a broad range of applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-DC Converters
- Motor Control Circuits
- LED Lighting Solutions
- Power Management Functions
Product Specifications
Parameter
Value
Drain-source Voltage (V<sub>DS)
600V
Continuous Drain Current (I<sub>D)
1A
Power Dissipation (P<sub>D)
30W
Operating Temperature Range
-55°C to 150°C
With its robust design and superior performance metrics, the STD1HN60K3 MOSFET is a reliable choice for designers seeking to optimize their power management systems for efficiency and durability.