EN
  • EN
  • DE

STD38NH02LT

Part No STD38NH02LT
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOT-252
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 742091-STD38NH02LT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD38NH02LT CAD Model

Description

The STD38NH02LT from STMicroelectronics is a robust N-channel, enhancement-mode Field-Effect Transistor (FET) that is designed for high-speed switching applications. This power MOSFET is a part of STMicroelectronics' STripFET™ II series, which is renowned for its low on-state resistance (R<sub>DS(on)) and minimal gate charge (Q<sub>g), making it highly efficient and suitable for a wide range of power management tasks.

This particular MOSFET operates at a standard level of voltage, with a maximum drain-source voltage (V<sub>DSS) of 24V, which makes it suitable for low voltage applications such as DC-DC converters, motor control circuits, and power management in portable devices. The device is capable of continuous drain currents (I<sub>D) up to 38A, ensuring that it can handle high current loads with ease.

The STD38NH02LT comes in a surface-mount DPAK package, which is designed to offer a compact footprint while providing excellent thermal performance. The package is lead-free and complies with RoHS directives, making it an environmentally friendly choice for modern electronic applications.

One of the key features of this MOSFET is its low threshold voltage (V<sub>GS(th)), which allows it to be driven at lower gate voltages, reducing power consumption and improving efficiency. Additionally, the device boasts a fast switching performance, thanks to its low input capacitance and reduced gate charge. This results in lower switching losses and better overall performance in high-frequency switching applications.

The STD38NH02LT also includes built-in protection features such as avalanche ruggedness and 100% avalanche tested, ensuring reliability and longevity even under stressful conditions. This makes it an ideal choice for applications that require a high level of durability and performance reliability.

Overall, the STD38NH02LT is a high-performance N-channel MOSFET that offers a balance of efficiency, power handling, and thermal performance, suitable for a variety of power management applications. Its compact size, environmental compliance, and robust design make it a go-to choice for engineers and designers looking to optimize their power circuitry.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9908 $59.9448
15+ $8.1970 $122.9550
22+ $7.9418 $174.7196
31+ $7.6854 $238.2474
39+ $7.4290 $289.7310
53+ $6.6609 $353.0277
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess