EN
  • EN
  • DE

STD3LN62K3

Part No STD3LN62K3
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 620V 2.5A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 620V
Continuous Drain Current at 25°C 2.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 17nC @ 10V
Max Input Capacitance 386pF @ 50V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 45W (Tc)
Maximum Rds On at Id,Vgs 3 Ohm @ 1.25A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1102883-STD3LN62K3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD3LN62K3 CAD Model

Description

Introducing the STD3LN62K3 Power MOSFET by STMicroelectronics

The STD3LN62K3 is a high-performance, N-channel Power MOSFET designed and manufactured by the renowned semiconductor company, STMicroelectronics. This device is a part of the STripFET™ VI DeepGATE™ technology, which is known for providing superior switching performance and high avalanche ruggedness. These features make it an excellent choice for a wide range of power applications.

The STD3LN62K3 boasts a very low on-state resistance (R<sub>DS(on)) of just 0.062Ω, which is one of the key characteristics that contribute to its high efficiency. With a maximum continuous drain current (I<sub>D) of 3A, it is capable of handling moderate power levels while maintaining a low thermal footprint. The device operates at a standard threshold voltage, ensuring easy drive and compatibility with existing circuit designs.

This MOSFET comes in a compact surface-mount package, the SOT-23, which is ideal for space-constrained applications. Its small size does not compromise its performance, as it is designed to work at a maximum voltage (V<sub>DS) of 620V, providing ample headroom for voltage spikes and surges commonly found in industrial environments.

One of the standout features of the STD3LN62K3 is its robustness against harsh operating conditions. It is capable of withstanding high energy pulses in the avalanche and commutation modes, which is critical for applications prone to sudden voltage transients. Furthermore, the device is 100% avalanche tested, ensuring reliability and peace of mind for designers and engineers.

The versatility of the STD3LN62K3 allows it to be used in a variety of applications, including Switch Mode Power Supplies (SMPS), LED lighting, DC-DC converters, and motor control circuits. Its efficiency and thermal performance also make it suitable for energy-saving and green energy applications, such as solar inverters and wind turbine power systems.

With its combination of high voltage capability, low on-resistance, and compact form factor, the STD3LN62K3 from STMicroelectronics is a strong contender for any power management or switching application where efficiency and reliability are paramount.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4804 $60.0500
295+ $0.3942 $116.2890
455+ $0.3818 $173.7190
625+ $0.3696 $231.0000
810+ $0.3573 $289.4130
1,085+ $0.3203 $347.5255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess