EN
  • EN
  • DE

STD3NK100ZT4

Part No STD3NK100ZT4
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+Rohs
Reference case TO-252
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 742092-STD3NK100ZT4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD3NK100ZT4 CAD Model

Description

STMicroelectronics STD3NK100ZT4 N-Channel MOSFET

The STD3NK100ZT4 is a high-performance N-Channel MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is part of the SuperMESH™ series, which is known for its excellent on-state resistance and high switching performance. The device is suitable for a wide range of applications, including power supply, lighting, motor control, and automotive systems.

With a drain-source voltage (VDS) of 1000V, the STD3NK100ZT4 is engineered to handle high voltage operations efficiently. This makes it an ideal choice for circuits that require high voltage thresholds. The device also features a low gate charge (Qg), which enhances its switching performance, leading to reduced switching losses and improved system efficiency.

The STD3NK100ZT4 has a continuous drain current (ID) of 3A, allowing it to conduct high currents with ease. Its low threshold voltage (VGS(th)) ensures that the MOSFET can be driven at lower gate voltages, making it compatible with a variety of drive circuits and reducing power consumption.

The device comes in a TO-252 (DPAK) surface-mount package, which is widely used in the industry due to its compact size and excellent thermal performance. The package is designed to provide good heat dissipation, which is crucial for maintaining stability and reliability when the MOSFET is operating at high currents or voltages.

The STD3NK100ZT4 also features Zener-protected gate, which provides protection against overvoltage, ensuring the longevity and reliability of the device. This built-in protection is particularly valuable in applications where voltage spikes are common, such as inductive loads or switching power supplies.

In summary, the STD3NK100ZT4 from STMicroelectronics is a robust and efficient N-Channel MOSFET that offers a combination of high voltage capability, low on-state resistance, and fast switching speed. Its advanced features and compact packaging make it an excellent choice for designers looking to improve performance and reduce energy consumption in their power management and conversion applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.9547 $73.9547
2+ $60.6814 $121.3628
3+ $58.7849 $176.3547
5+ $56.8884 $284.4420
6+ $54.9919 $329.9514
8+ $49.3035 $394.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess