EN
  • EN
  • DE

STD46P4LLF6

Part No STD46P4LLF6
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 40V 46A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features P-Channel 40 V 46A (Tc) 70W (Tc) Surface Mount DPAK
Manufacturer STMicroelectronics
Series STripFET™ F6
Package Reel - TR
Operating Temperature Range 175°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name STD46
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-15463-1, -497-15463-2, 497-15463-6, -497-15463-6, 497-15463-2, 497-15463-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897922-STD46P4LLF6
Ultra Librarian 3D Model Ultra Librarian STD46P4LLF6 CAD Model

Description

Product Overview: STD46P4LLF6 - STMicroelectronics

The STD46P4LLF6 is a high-performance, low-power P-channel Trench MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is part of STMicroelectronics' STripFET™ VI DeepGATE™ technology, which is designed to offer an excellent on-state resistance (RDS(on)) even at low gate drive voltages, making it an ideal choice for a wide range of power management applications.

With a -60V drain-source breakdown voltage (VDSS) and a -46A continuous drain current (ID), the STD46P4LLF6 provides robust performance for circuit designers. The device's low threshold voltage ensures that it can be driven at lower voltages, thus enhancing its efficiency in battery-powered systems and reducing power consumption.

The STD46P4LLF6 comes in a PowerFLAT™ 5x6 package, which is known for its compact footprint and excellent thermal performance. This package is highly suited for space-constrained applications and allows for better power density in designs. It also offers a reduced on-resistance and improved capacitance profile compared to previous generations, which translates into lower switching losses and better overall performance.

Key features of the STD46P4LLF6 include its high switching speed and the ability to withstand high pulsed current without degradation. This makes it a reliable component for high-frequency power switching circuits. In addition, the device is 100% avalanche tested, ensuring its ruggedness and reliability in adverse conditions.

Applications for the STD46P4LLF6 are diverse and include power supply units, DC-DC converters, motor control circuits, and load switches. Its efficiency and thermal characteristics also make it suitable for use in energy-saving high-power systems, such as server farms and telecommunications equipment.

In conclusion, the STD46P4LLF6 from STMicroelectronics is a versatile and efficient power MOSFET that combines the latest in semiconductor technology with a package designed for high performance and reliability. Its low on-state resistance, high current capability, and robust thermal properties make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4832 $51.9120
85+ $1.2170 $103.4450
130+ $1.1790 $153.2700
180+ $1.1409 $205.3620
230+ $1.1029 $253.6670
305+ $0.9888 $301.5840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,070 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess