EN
  • EN
  • DE

STD4N62K3

Part No STD4N62K3
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 620V 3.8A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 620V
Continuous Drain Current at 25°C 3.8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 14nC @ 10V
Max Input Capacitance 450pF @ 50V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 1.95 Ohm @ 1.9A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 123731-STD4N62K3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD4N62K3 CAD Model

Description

Product Overview: STD4N62K3 - N-channel MOSFET

The STD4N62K3 is a high-performance N-channel MOSFET that comes from the reputable semiconductor manufacturer, STMicroelectronics. This power MOSFET is designed to deliver efficiency and reliability for a wide range of applications, including switch-mode power supplies, motor control circuits, and power management solutions.

Key Features

  • Voltage Rating: The device has a drain-source voltage (VDS) of 620V, which makes it suitable for high-voltage applications.
  • Current Rating: It can handle a continuous drain current (ID) of up to 3.7A, ensuring robust performance for a variety of loads.
  • RDS(on): The on-resistance is as low as 0.65Ω (max), contributing to its high efficiency by minimizing conduction losses.
  • Gate Charge: It features a low gate charge (Qg), which enhances the switching performance and reduces switching losses.
  • Package: The STD4N62K3 is available in a DPAK package, which is known for its compact footprint and excellent thermal performance.

Applications

With its high voltage and current capabilities, the STD4N62K3 is ideal for a variety of power applications. It is particularly well-suited for high-efficiency converters and power supplies, as well as for hard switching applications. Its robustness also makes it a good choice for lighting applications, motor drives, and other power conversion systems that require reliable switching capabilities.

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the STD4N62K3 is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance. The device also features built-in protection against excessive voltage, current, and temperature, which helps to prevent damage and extend its operational lifespan.

In summary, the STD4N62K3 N-channel MOSFET from STMicroelectronics is a versatile and efficient solution for designers looking to optimize their power management systems. Its combination of high voltage capability, low on-resistance, and robust package design makes it a powerful component in a wide range of electronic applications.

You May Also Be Interested in

Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5988 $50.8980
205+ $0.4914 $100.7370
320+ $0.4760 $152.3200
435+ $0.4607 $200.4045
565+ $0.4453 $251.5945
755+ $0.3992 $301.3960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess