EN
  • EN
  • DE

STD9N60M2

Part No STD9N60M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 5.5A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 5.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 10nC @ 10V
Max Input Capacitance 320pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 60W (Tc)
Maximum Rds On at Id,Vgs 780 mOhm @ 3A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1102933-STD9N60M2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD9N60M2 CAD Model

Description

The STD9N60M2 from STMicroelectronics is a high-performance, N-channel Power MOSFET that is designed to meet a wide range of energy-efficient applications. This MOSFET is part of STMicroelectronics' MDmesh™ M2 series, which utilizes an innovative proprietary vertical structure to deliver low on-resistance and high switching speeds.

Key Features

  • Voltage Rating: With a drain-source voltage (V<sub>DS) of 600 V, the STD9N60M2 is suitable for high voltage applications, ensuring robust performance in demanding environments.
  • Current Handling: This device can handle continuous drain current (I<sub>D) up to 7 A, making it capable of powering a wide range of circuits and components.
  • Low On-Resistance: The low on-state resistance (R<sub>DS(on)) of typically 0.68 Ω minimizes conduction losses, thus improving overall efficiency.
  • Fast Switching Speed: The fast switching capability enhances the performance in applications requiring high switching frequencies.
  • High dv/dt Capability: The device is designed to withstand high voltage transients, ensuring reliability in applications with fast voltage changes.

Applications

The STD9N60M2 is ideal for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-efficiency DC-DC converters
  • Motor control circuits
  • Power management solutions

Additional Information

Equipped with Zener-protected gate, the STD9N60M2 offers enhanced protection against over-voltage, which is critical for maintaining the longevity and reliability of the device. The MOSFET is available in a surface-mount DPAK package, which not only allows for efficient heat dissipation but also makes it suitable for compact PCB layouts.

STMicroelectronics ensures that the STD9N60M2 meets rigorous quality and performance standards, making it a trustworthy choice for designers looking to optimize their power management strategies with a reliable and efficient MOSFET solution.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4240 $50.8800
255+ $0.3967 $101.1585
395+ $0.3830 $151.2850
565+ $0.3557 $200.9705
735+ $0.3420 $251.3700
915+ $0.3283 $300.3945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess