EN
  • EN
  • DE

STEVAL-CCH003V2

Part No STEVAL-CCH003V2
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR HDMI2C1-14HD / HDMI INTERFACE DEMONSTRATION KIT BASED ON THE HDMI2C1-14HD(MAIN BOARD PLUS DAUGHTER BOARD)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Main Purpose Video, Video Processing
Utilized IC / Part HDMI2C1-14HD
Primary Attributes Signal Conditioner
Supplied Contents Board(s)
Win Source Part Number 775829-STEVAL-CCH003V2
Popularity Medium
Supply and Demand Status Balance
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian STEVAL-CCH003V2 CAD Model

Description

STEVAL-CCH003V2 - STMicroelectronics

The STEVAL-CCH003V2 is an innovative product from STMicroelectronics, designed to showcase the capabilities of the company's advanced USB PD (Power Delivery) and Type-C™ technologies. This evaluation board is a testament to STMicroelectronics' commitment to providing cutting-edge solutions for power delivery and connectivity in modern electronic devices.

At the heart of the STEVAL-CCH003V2 lies a USB Type-C™ connector, which supports the USB PD 3.0 protocol for fast charging. This protocol allows for up to 100W of power delivery, enabling rapid charging of compatible devices. The board also features a high-efficiency synchronous rectified step-down converter, ensuring that the power delivery is not only fast but also energy-efficient.

The evaluation board is equipped with a range of protective features to ensure the safety and longevity of connected devices. These include over-voltage, over-current, and short-circuit protection, which work together to prevent damage from electrical anomalies. In addition, the board includes thermal protection to safeguard against overheating during operation.

For developers and engineers looking to integrate USB Type-C™ and USB PD into their designs, the STEVAL-CCH003V2 serves as an excellent development platform. The board is designed for ease of use, with clear labeling and an accessible layout that simplifies the testing and prototyping process. Whether for consumer electronics, industrial applications, or innovative new products, the STEVAL-CCH003V2 provides a reliable and flexible foundation for USB Type-C™ and USB PD development.

The STEVAL-CCH003V2 is not just about power delivery; it also supports data transfer over the USB Type-C™ connection. This dual functionality makes it an ideal choice for applications that require both power and data, such as docking stations, monitors, and portable devices.

In conclusion, the STEVAL-CCH003V2 from STMicroelectronics is an exceptional evaluation board that embodies the company's prowess in USB PD and Type-C™ technology. It offers developers a robust platform for creating and testing innovative solutions that meet the demands of modern electronics.

You May Also Be Interested in

Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess