EN
  • EN
  • DE

STEVAL-USBC2DP

Part No STEVAL-USBC2DP
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Video
Function Video Processing
Embedded No
Utilized IC / Part STM32F072
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-18037
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8543.70.9860
Win Source Part Number 1284546-STEVAL-USBC2DP
Ultra Librarian 3D Model Ultra Librarian STEVAL-USBC2DP CAD Model

Description

STEVAL-USBC2DP: USB-C to DisplayPort Adapter

The STEVAL-USBC2DP from STMicroelectronics is a cutting-edge solution designed for seamless connectivity between USB-C enabled devices and DisplayPort inputs. This adapter board is a testament to STMicroelectronics' commitment to providing innovative and reliable products that cater to the evolving needs of technology enthusiasts and professionals alike.

Featuring the latest USB-C technology, the STEVAL-USBC2DP adapter supports USB Power Delivery (USB PD) and DisplayPort Alternate Mode over a single USB Type-C connector. This allows users to charge their devices while simultaneously transmitting high-definition video and audio signals to DisplayPort monitors, projectors, or TVs without the need for multiple cables or adapters.

The adapter is built with a high-performance USB-C controller that ensures compatibility with a wide range of devices, including laptops, smartphones, and tablets. It is also equipped with a robust DisplayPort interface that supports resolutions up to 4K, providing crystal-clear images and an immersive multimedia experience.

The STEVAL-USBC2DP is designed for ease of use and portability. Its plug-and-play functionality requires no additional drivers or software, making it a convenient tool for presentations, movie nights, or expanding your workstation. The compact and lightweight design of the adapter makes it an ideal travel companion, fitting easily into any bag or pocket.

For developers and electronics hobbyists, the STEVAL-USBC2DP serves as a reference design for USB-C to DisplayPort applications. It showcases the robustness and versatility of STMicroelectronics' components, providing insights into creating similar solutions or integrating the adapter's capabilities into larger projects.

In summary, the STEVAL-USBC2DP adapter is a versatile and user-friendly solution that bridges the gap between new-age USB-C devices and the established DisplayPort standard. Whether you're a professional seeking a reliable video connection or a tech enthusiast exploring the possibilities of USB-C, the STEVAL-USBC2DP from STMicroelectronics is an excellent choice.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess