EN
  • EN
  • DE

STEVAL-VP22201B

Part No STEVAL-VP22201B
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Series VIPer™ plus
Package Bulk
Main Purpose AC/DC, Non-Isolated
Outputs and Type 1, Non-Isolated
Voltage - Output 5V
Current - Output 360mA
Voltage - Input 85 ~ 265 VAC
Regulator Topology Flyback
Frequency - Switching 30kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer222
Base Product Number VP22201
Other Names 497-STEVAL-VP22201B,-1138-STEVAL-VP22201B
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284189-STEVAL-VP22201B
Ultra Librarian 3D Model Ultra Librarian STEVAL-VP22201B CAD Model

Description

The STEVAL-VP22201B, designed and manufactured by STMicroelectronics, is a state-of-the-art evaluation board crafted for the comprehensive assessment of the VIPer222 controller. This high-performance board is an exemplary showcase of the VIPerPlus series' capabilities, particularly suited for developers and engineers seeking to explore the features and performance of this innovative high-voltage converter in a real-world application scenario.

Key Features

  • Integrated VIPer222: At the heart of the STEVAL-VP22201B lies the VIPer222, a robust high-voltage converter that delivers efficient power conversion with a minimal component count.
  • Wide Input Voltage Range: The board is designed to accommodate a broad input voltage range, making it versatile for various power supply applications.
  • High-Efficiency Power Conversion: The VIPer222's advanced design ensures high efficiency, reducing energy waste and heat generation.
  • Compact Design: Despite its powerful capabilities, the STEVAL-VP22201B maintains a compact form factor, ideal for space-constrained applications.
  • Multiple Protection Features: The evaluation board includes overvoltage, overload, and thermal shutdown protection, safeguarding the system under various fault conditions.
  • Flexible Configurations: Users can configure the board to suit a wide range of power supply topologies and output specifications.
  • Ready-to-Use: The STEVAL-VP22201B comes as a fully assembled and tested unit, allowing for immediate deployment in design evaluations and prototyping.

Applications

The STEVAL-VP22201B is ideal for exploring applications in sectors such as consumer electronics, home appliances, and industrial control systems. Its adaptability and robustness make it suitable for developing power supplies for LED lighting, smart meters, standby power supplies, and auxiliary power supplies for a variety of electronic devices.

Support and Resources

STMicroelectronics provides extensive support for the STEVAL-VP22201B, including technical documentation, application notes, and software tools to facilitate a smooth development process. Engineers and designers can access these resources on the STMicroelectronics website to accelerate their product development and optimize the use of the VIPer222 controller within their projects.

You May Also Be Interested in

Active-Semi International Inc.
EVAL KIT FOR ACT4065ASH-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4060ASH-T
Lowest to $464.3470
Linear Technology
BOARD EVAL FOR LT8302ES8E
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FSEZ1317
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-3 GV50
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4533AYH-T
Need more? Email Us
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
Maxim Integrated
BOARD EVAL FOR MAX8686
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN104
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess