EN
  • EN
  • DE

STF3LN80K5

Part No STF3LN80K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 2A TO220FP  /  N-Channel 800 V 2A (Tc) 20W (Tc) Through Hole TO-220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MDmesh™ K5
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 800 V
Current - Continuous Drain (Id) @ 25°C 2A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 3.25Ohm @ 1A, 10V
Vgs(th) (Max) @ Id 5V @ 100µA
Gate Charge (Qg) (Max) @ Vgs 2.63 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 102 pF @ 100 V
Power Dissipation (Max) 20W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220FP
Package / Case TO-220-3 Full Pack
Base Product Number STF3LN80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names STF3LN80K5-ND,497-17291
Standard Package 50
Win Source Part Number 984745-STF3LN80K5
Ultra Librarian 3D Model Ultra Librarian STF3LN80K5 CAD Model

Description

STF3LN80K5 - N-channel 800 V, 2.8 Ω typ., 3 A SuperMESH™5 Power MOSFET in a TO-220FP package

The STF3LN80K5 from STMicroelectronics is a cutting-edge power MOSFET designed to deliver high efficiency and reliability for a wide range of applications. This device is part of the SuperMESH™5 family, which is known for its excellent RDS(on) area ratio and reduced gate charge, making it an ideal choice for high-performance switching applications.

The STF3LN80K5 operates at an extended voltage of 800V, which provides a substantial margin for high voltage applications, ensuring robustness and reliability. With a typical on-resistance of just 2.8 Ω, this MOSFET minimizes conduction losses and improves overall efficiency, which is crucial in power management applications.

With a current rating of 3 A, the STF3LN80K5 can handle significant power without compromising performance. The TO-220FP package is designed to offer excellent thermal performance and is well-suited for through-hole mounting, which simplifies the assembly process and ensures a strong mechanical attachment to the PCB.

Key features of the STF3LN80K5 include:

  • Extremely low gate charge
  • Low intrinsic capacitances
  • Very low RDS(on)
  • 100% avalanche tested
  • Zener-protected

The device is also 100% avalanche tested, which guarantees ruggedness and reliability under the most demanding conditions. The built-in Zener protection provides an additional layer of security against overvoltage, further enhancing the device's robustness.

The STF3LN80K5 is perfect for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED lighting applications
  • High-frequency DC/DC converters
  • Power factor correction circuits
  • Motor control applications

Overall, the STF3LN80K5 is a highly efficient, reliable, and versatile power MOSFET that delivers outstanding performance for a broad range of high-voltage applications. Its advanced technology and robust package make it a go-to choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess