EN
  • EN
  • DE

STF42N65M5

Part No STF42N65M5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 33A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 33A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 100nC @ 10V
Max Input Capacitance 4650pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 40W (Tc)
Maximum Rds On at Id,Vgs 79 mOhm @ 16.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 066358-STF42N65M5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STF42N65M5 CAD Model

Description

The STF42N65M5 is a state-of-the-art MDmesh™ M5 series Power MOSFET presented by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This device is designed to meet the high-efficiency demands of modern electronic applications, such as switch-mode power supplies, solar inverters, welding equipment, and other high-performance power conversion systems.

Key Features

  • Advanced Technology: The STF42N65M5 utilizes ST's revolutionary MDmesh™ M5 technology, which combines the benefits of reduced on-resistance, high dv/dt capability, and excellent switching performance, making it ideal for high-efficiency applications.
  • High Voltage Rating: With a drain-source voltage (V<sub>DS) of 650V, this MOSFET can handle high voltage applications, ensuring robust performance under demanding conditions.
  • Low On-Resistance: A low on-state resistance (R<sub>DS(on)) minimizes conduction losses, which improves overall efficiency and thermal performance.
  • High Current Capability: The STF42N65M5 is capable of sustaining a continuous drain current (I<sub>D) of 33A, making it suitable for high current applications.
  • Enhanced Thermal Performance: The device is encapsulated in a TO-220FP fully molded package, which provides excellent thermal transfer and helps to maintain a lower operating temperature.

Applications

The versatility of the STF42N65M5 Power MOSFET allows it to be used across a wide range of applications. It is particularly well-suited for switch-mode power supplies (SMPS), Power Factor Correction (PFC) circuits, LED lighting solutions, solar inverters, and other power conversion applications that require high efficiency and reliability.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STF42N65M5 is manufactured to meet the highest industry standards for performance and reliability, ensuring a long operational life and consistent performance in even the most challenging environments.

Whether you are designing a new power system or upgrading an existing one, the STF42N65M5 Power MOSFET from STMicroelectronics offers the efficiency, reliability, and performance needed to meet today's energy challenges.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0351 $54.3159
21+ $4.9519 $103.9899
32+ $4.7972 $153.5104
44+ $4.6424 $204.2656
56+ $4.4877 $251.3112
75+ $4.0234 $301.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,755 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess