EN
  • EN
  • DE

STFW8N120K5

Part No STFW8N120K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MDmesh™ K5
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 1200 V
Current - Continuous Drain (Id) @ 25°C 6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 2Ohm @ 2.5A, 10V
Vgs(th) (Max) @ Id 5V @ 100µA
Gate Charge (Qg) (Max) @ Vgs 13.7 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 505 pF @ 100 V
Power Dissipation (Max) 48W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-3PF
Package / Case TO-3P-3 Full Pack
Base Product Number STFW8
Standard Package 300
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278088-STFW8N120K5
Ultra Librarian 3D Model Ultra Librarian STFW8N120K5 CAD Model

Description

STFW8N120K5 - High-Performance N-Channel Power MOSFET

The STFW8N120K5 is a state-of-the-art N-channel power MOSFET produced by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This advanced power MOSFET is designed to deliver high efficiency and power density in a wide range of applications, making it an ideal choice for designers looking to optimize their power management systems.

Key Features

  • High Voltage Capability: The STFW8N120K5 boasts a high breakdown voltage of 1200V, making it suitable for high voltage applications and ensuring reliable operation under stress conditions.
  • Low On-Resistance: With an on-resistance of just 1.15 Ohms, this MOSFET offers minimal conduction losses, contributing to overall system efficiency.
  • Fast Switching Speed: The device's fast switching characteristics make it an excellent choice for high-frequency circuits, reducing switching losses and improving performance.
  • High Current Capability: Capable of handling continuous currents up to 8A, the STFW8N120K5 can manage significant power levels, suitable for demanding power applications.
  • Enhanced Ruggedness: Its rugged design ensures reliability and a long operational life, even under harsh conditions.

Applications

The STFW8N120K5 is versatile and can be used in various applications, including:

  • Switching power supplies
  • Motor control systems
  • Power inverters
  • Power factor correction circuits
  • LED lighting solutions

Advanced Technology

Utilizing STMicroelectronics' advanced MDmesh™ K5 technology, the STFW8N120K5 offers reduced on-state resistance and lower switching losses. This technology combines with the device's inherent features to provide exceptional thermal performance, enabling the MOSFET to operate at lower temperatures and offering increased reliability.

Packaging and Environmental Compliance

The STFW8N120K5 comes in a fully isolated TO-3PF package, ensuring easy mounting and heat dissipation. Moreover, it complies with the RoHS directive, making it an environmentally friendly option that meets the requirements for lead-free electronics.

In summary, the STFW8N120K5 from STMicroelectronics is a powerful, efficient, and reliable component for modern high-voltage and high-power electronic systems. Its combination of high performance, ruggedness, and advanced technology makes it an excellent choice for engineers looking to enhance their designs.

You May Also Be Interested in

Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess