EN
  • EN
  • DE

PSMN017-80BS

Part No PSMN017-80BS
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 80 V 17 mΩ standard level MOSFET in D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240089-PSMN017-80BS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSMN017-80BS CAD Model

Description

The PSMN017-80BS is a high-performance, 80V N-channel MOSFET produced by NXP Semiconductors. This power MOSFET is designed to deliver efficiency and power density in a wide array of applications, making it an ideal choice for modern electronic designs that require high-speed switching and low on-state resistance.

Key Features

  • Low On-State Resistance: The PSMN017-80BS boasts an extremely low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency, especially beneficial in high current applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency power converters and switching circuits, contributing to improved performance and reduced switching losses.
  • Robust Package: Encased in a durable LFPAK56 (Power-SO8) package, the PSMN017-80BS offers a compact footprint while providing excellent thermal performance and mechanical robustness.
  • Enhanced Thermal Performance: The advanced package design allows for superior heat dissipation, which ensures reliable operation even under high-temperature conditions.
  • Logic Level Gate Drive: The device can be driven directly from a microcontroller or logic circuit, simplifying the drive circuitry and reducing overall system complexity.

Applications

The versatility of the PSMN017-80BS allows it to be used in a range of applications, including:

  • DC-DC Converters
  • Motor Control Systems
  • Power Management Circuits
  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Systems
  • Automotive Applications
  • High-Efficiency Power Conversion

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PSMN017-80BS is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance in critical applications. With its robust design and advanced technology, the PSMN017-80BS from NXP is a solid choice for designers looking to enhance the efficiency and durability of their electronic systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1645 $52.4025
105+ $0.9555 $100.3275
165+ $0.9257 $152.7405
225+ $0.8958 $201.5550
290+ $0.8660 $251.1400
390+ $0.7764 $302.7960
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess