EN
  • EN
  • DE

STGB25N40LZAG

Part No STGB25N40LZAG
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description POWER TRANSISTORS / IGBT 435 V 25 A 150 W Surface Mount D²PAK (TO-263)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr STMicroelectronics
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
IGBT Type -
Voltage - Collector Emitter Breakdown (Max) 435 V
Current - Collector (Ic) (Max) 25 A
Current - Collector Pulsed (Icm) 50 A
Vce(on) (Max) @ Vge, Ic 1.25V @ 4V, 6A
Power - Max 150 W
Switching Energy -
Input Type Logic
Gate Charge 26 nC
Td (on/off) @ 25°C 1.1µs/4.6µs
Test Condition 300V, 10A, 1kOhm, 5V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D²PAK (TO-263)
Base Product Number STGB25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1354649-STGB25N40LZAG
Ultra Librarian 3D Model Ultra Librarian STGB25N40LZAG CAD Model

Description

  

STGB25N40LZAG - STMicroelectronics

  

The STGB25N40LZAG is a state-of-the-art power MOSFET designed by STMicroelectronics, a leader in semiconductor solutions. This device is part of STMicroelectronics' STripFET series, which are known for their low on-state resistance and high switching performance. The STGB25N40LZAG is specifically engineered to address the demanding needs of high-efficiency power conversion applications.

    

Key Features

  
        
  • Voltage Rating: The device boasts a drain-source voltage (VDS) of 400V, making it suitable for high-voltage operations.
  •     
  • Current Capacity: It can handle a continuous drain current (ID) of 25A, ensuring robust performance for a wide range of applications.
  •     
  • Low On-Resistance: With an on-resistance (RDS(on)) of only 0.095 ohms, it ensures minimal power loss and heat generation during operation.
  •     
  • Gate Charge: The STGB25N40LZAG has a low gate charge (Qg), which translates to reduced switching losses and improved overall efficiency.
  •     
  • Fast Switching Speed: It is designed for fast switching, which is crucial for reducing switching losses in power converters and inverters.
  •     
  • Temperature Performance: The MOSFET operates over a wide temperature range, maintaining stability and reliability even under thermal stress.
  •   
  

Applications

  

The STGB25N40LZAG is an ideal choice for a variety of applications, including:

  
        
  • Switch Mode Power Supplies (SMPS)
  •     
  • High-efficiency DC-DC converters
  •     
  • Power factor correction circuits
  •     
  • Lighting applications, such as LED drivers
  •     
  • Motor control circuits
  •   
  

Package and Quality

  

Encased in a TO-263 package, the STGB25N40LZAG offers a compact footprint for space-sensitive designs while providing excellent thermal dissipation characteristics. Furthermore, it complies with the stringent quality standards set by STMicroelectronics, ensuring high reliability and performance consistency across applications.

  

With its combination of high voltage capability, low on-resistance, fast switching, and robust thermal performance, the STGB25N40LZAG from STMicroelectronics is a superior choice for designers seeking to optimize their power management solutions.

You May Also Be Interested in

WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9087 $57.2610
65+ $1.5661 $101.7965
100+ $1.5172 $151.7200
140+ $1.4683 $205.5620
180+ $1.4193 $255.4740
240+ $1.2725 $305.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess