Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 16A
Pulsed Collector Current 60A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 12A
Maximum Power Dissipation 32W
Total Switching Energy(Ets) 85μJ (on), 189μJ (off)
Input Type Standard
Gate Charge 53nC
Turn-on and Turn-off delay time 25ns/97ns
Testing Conditions 390V, 12A, 10 Ohm, 15V
Reverse Recovery Time (trr) 31ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 1103024-STGF19NC60HD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STGF19NC60HD
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian STGF19NC60HD CAD Model

Description

The STGF19NC60HD is a high-performance IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This IGBT is specifically engineered to meet the demands of high-efficiency and high-speed switching applications, making it an ideal choice for a wide range of power electronics systems.

Key Features

  • High Voltage Capability: The STGF19NC60HD is rated for a collector-emitter voltage of 600V, making it suitable for high-voltage circuitry and ensuring robust performance in demanding conditions.
  • High Current Rating: With a continuous collector current rating of 19A at 25°C, this IGBT can handle significant power levels, ideal for industrial applications and power inverters.
  • Low On-Voltage Drop (Vce(on)): The device features a low on-voltage drop, which enhances its efficiency by minimizing conduction losses, thus ensuring energy savings in power applications.
  • High-Speed Switching: The fast switching capabilities of the STGF19NC60HD reduce transition losses and improve the overall performance of the power circuit.
  • Co-Packaged Diode: This IGBT comes with a co-packaged freewheeling diode, which is optimized for the same voltage and current ratings, providing designers with a convenient and efficient solution for managing reverse recovery.

Applications

The STGF19NC60HD is highly versatile and can be used in various applications, including but not limited to:

  • Motor drives and controls
  • Uninterruptible power supplies (UPS)
  • Power factor correction circuits
  • Induction heating
  • Welding equipment

Reliability and Quality

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STGF19NC60HD is no exception, as it undergoes rigorous testing and quality control procedures to ensure it performs to the specifications under a wide range of conditions. With its robust construction and proven design, this IGBT is a reliable choice for designers looking to enhance the efficiency and longevity of their power management systems.

You May Also Be Interested in

Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR | IGBT 600V 96A 330W TO247AC
Lowest to $14.0868
ECAD model for IRGP4063PBF
Microchip Technology
IGBT 1200V 113A 625W TMAX
Need more? Email Us
ECAD model for APT45GP120B2DQ2G
STMicroelectronics
IGBT 600V 20A 60W DPAK
Lowest to $1.1948
ECAD model for STGD10NC60HT4
Microsemi Corporation
IGBT 600V 56A 250W TO220
Lowest to $7.9194
ECAD model for APT15GP60KG
Microchip Technology
IGBT 900V 101A 543W TMAX
Lowest to $29.8089
ECAD model for APT40GP90B2DQ2G
IXYS
IGBT 600V 60A 200W TO247AD
Need more? Email Us
ECAD model for IXGH32N60CD1
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.9760
ECAD model for IKW50N65EH5XKSA1
Microsemi Corporation
IGBT 1200V 45A 195W TO220
Need more? Email Us
ECAD model for APT15GN120KG
Microchip Technology
IGBT 600V 198A 833W TO264
Need more? Email Us
ECAD model for APT65GP60L2DQ2G

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.4392 $73.1760
65+ $2.0014 $130.0910
105+ $1.9391 $203.6055
140+ $1.8764 $262.6960
180+ $1.8138 $326.4840
240+ $1.6262 $390.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,570 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention