EN
  • EN
  • DE

STGIB30M60S-L

Part No STGIB30M60S-L
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Type IGBT
Configuration 3 Phase Inverter
Current 35 A
Voltage 600 V
Voltage - Isolation 1500Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (1.146", 29.10mm)
Base Product Number STGIB30
Standard Package 156
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1279084-STGIB30M60S-L
Ultra Librarian 3D Model Ultra Librarian STGIB30M60S-L CAD Model

Description

STGIB30M60S-L - STMicroelectronics IGBT Module

The STGIB30M60S-L is a cutting-edge Insulated Gate Bipolar Transistor (IGBT) module designed and manufactured by STMicroelectronics. This module is part of ST's SLLIMM™-nano series, which stands for Small Low-Loss Intelligent Molded Module, and it is particularly suited for motor drive applications where efficiency and reliability are of paramount importance.

Product Features:

  • High Power Density: With a compact design, the STGIB30M60S-L delivers high power output, making it ideal for space-constrained applications.
  • Robust Performance: This IGBT module is capable of operating at a maximum junction temperature of 150°C, ensuring performance stability under extreme conditions.
  • Low V<sub>CE(sat): The device offers low saturation voltage, which reduces conduction losses and improves overall efficiency.
  • Co-Packaged Free Wheeling Diode: The module includes an integrated fast-recovery diode, optimized for minimal energy loss during freewheeling operations.
  • Short-Circuit Ruggedness: STGIB30M60S-L is designed to withstand short-circuit events, enhancing the durability and reliability of the module.

Applications:

The STGIB30M60S-L is versatile and can be used in a variety of applications, including:

  • High-performance motor drives
  • Industrial automation systems
  • Power management solutions
  • Renewable energy inverters
  • Electric vehicle powertrains

Technical Specifications:

  • Maximum Collector-Emitter Voltage (V<sub>CE): 600 V
  • Collector Current (I<sub>C): 30 A
  • Operating Junction Temperature (T<sub>j): -40°C to +150°C
  • Package: SLLIMM™-nano
  • Isolation Voltage: 2500 V<sub>RMS

With its advanced features and robust design, the STGIB30M60S-L from STMicroelectronics offers a highly efficient and reliable solution for designers looking to optimize their power conversion and motor control systems.

You May Also Be Interested in

Infineon Technologies
IPM IGBT 600V 10A 19-Pin SIP-1 Tube / IC MOD PWR INTELLIGENT 10A 600V
Lowest to $93.8438
Infineon Technologies
IC MOSFET DRIVER
Lowest to $8.2058
Fairchild/ON Semiconductor
SMART POWER MODULE 20A SPM32-AA / IPM IGBT 600V 20A 32-Pin SPM32-AA Tube
Lowest to $1.4764
Fairchild/ON Semiconductor
SMART POWER MODULE 10A SPM32-AA / Motion SPM® 2 Series
Lowest to $63.8703
Fairchild/ON Semiconductor
MODULE SPM 500V 5.3A PQFN / IPM MOSFET 500V 5.3A 27-Pin PQFN EP T/R
Lowest to $5.7643
Infineon Technologies
Integrated Power Module for Appliance Motor Drive / PLUG N DRIVE INTEGRATED PWR MOD
Need more? Email Us
Infineon Technologies
Control Integrated POwer System
Lowest to $9.8913
Infineon Technologies
Control Integrated POwer System
Lowest to $13.6455
Mitsubishi
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess