EN
  • EN
  • DE

STGIPN3HD60-H

Part No STGIPN3HD60-H
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Product Status Obsolete
Type IGBT
Configuration 3 Phase Inverter
Current 3 A
Voltage 600 V
Voltage - Isolation 1000Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (0.846", 21.48mm)
Standard Package 476
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1279073-STGIPN3HD60-H
Ultra Librarian 3D Model Ultra Librarian STGIPN3HD60-H CAD Model

Description

The STGIPN3HD60-H is a high-performance, intelligent power module designed and manufactured by STMicroelectronics. This advanced module is part of the SLLIMM™ (Small Low-Loss Intelligent Molded Module) family, which is renowned for its compactness, durability, and efficiency. The STGIPN3HD60-H is specifically engineered to meet the needs of modern high-speed motor drive applications and is well-suited for home appliances, fans, pumps, and other compact motor drives.

With a maximum rating of 600V and 3A, this intelligent power module incorporates IGBTs, freewheeling diodes, and an integrated gate drive in a single package, streamlining the design process for engineers and reducing the time-to-market for new products. The integration of multiple components into one module not only saves space but also improves reliability and performance by minimizing parasitic inductances and optimizing thermal management.

The STGIPN3HD60-H features over-temperature and over-current protection, which ensures the safety and longevity of the module under harsh operating conditions. Additionally, it offers a built-in temperature sensor for advanced monitoring and control, as well as an undervoltage lockout function that prevents the module from operating under insufficient supply voltages, further safeguarding the system.

STMicroelectronics has equipped the STGIPN3HD60-H with a low-loss, low-noise design, making it a highly energy-efficient solution. Its fast and soft recovery diodes are optimized for high-frequency switching, which is essential for reducing electromagnetic interference (EMI) and improving the overall efficiency of the application. The module's high-speed switching capabilities also contribute to better performance and reduced energy consumption.

The STGIPN3HD60-H is available in a compact and fully isolated package, which simplifies the PCB design and enhances the thermal dissipation. This product is an excellent choice for designers looking to create high-efficiency, reliable motor drive systems without compromising on space or performance.

With its combination of advanced features, the STGIPN3HD60-H from STMicroelectronics represents a state-of-the-art solution for a wide range of power applications, offering designers a powerful tool to build more efficient, robust, and compact motor drives.

You May Also Be Interested in

Fairchild/ON Semiconductor
Motion SPMR 45 Series
Lowest to $15.9062
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-ED
Lowest to $10.3229
Fairchild/ON Semiconductor
Motion SPMR 5 SuperFETR Series
Need more? Email Us
Fairchild/ON Semiconductor
Smart Power Module / MODULE SPM 600V 15A SPMAA
Lowest to $15.1344
Fairchild/ON Semiconductor
MODULE SPM 500V 1.5A SPM5P
Lowest to $8.7047
Fairchild/ON Semiconductor
MODULE SPM 250V 3A SPM23-AC
Lowest to $10.4216
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMPA
Lowest to $40.6657
Fairchild/ON Semiconductor
MODULE SPM 600V 20A SPMGA
Lowest to $9.6766
Fairchild/ON Semiconductor
MOD ADV SMART POWER SPM26-AA
Lowest to $26.9635

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess