EN
  • EN
  • DE

74HCT3G14DP

Part No 74HCT3G14DP
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Inverting Schmitt-triggers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132194-74HCT3G14DP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT3G14DP CAD Model

Description

Overview of the 74HCT3G14DP Logic Gate from NXP

The 74HCT3G14DP is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to deliver the functionality of triple inverting Schmitt triggers in a compact and efficient package. This integrated circuit is part of the 74HCT family, which is known for its compatibility with TTL levels while operating at the lower power supply range associated with CMOS technology.

Key Features

  • Voltage Range: The device operates with a 5V power supply, which is typical for logic level applications, ensuring compatibility with a wide range of digital circuits.
  • High Noise Immunity: The Schmitt trigger action provides a high noise immunity and allows the device to stabilize signals that are affected by noise or have slow rising/falling edges.
  • Low Power Consumption: As a CMOS device, the 74HCT3G14DP offers the advantage of low power dissipation, which is crucial for power-sensitive designs.
  • Multiple Gates: With three independent inverting Schmitt triggers, designers can utilize multiple logic functions within a single package, saving space and reducing complexity in circuit designs.
  • TTL-Compatible Inputs: The inputs are designed to interface with TTL levels, making this component versatile for use in mixed-technology environments.
  • ESD Protection: The device includes input protection against static discharge, enhancing the reliability and longevity of the component in various operating conditions.

Applications

The 74HCT3G14DP is suitable for a variety of applications, including but not limited to:

  • Wave shaping and noise filtering circuits
  • Astable multivibrators
  • Logic level translation from TTL to CMOS
  • General logic circuits requiring inverting Schmitt trigger functions

Packaging and Quality

This device is offered in a TSSOP8 package, which is optimized for reduced space on printed circuit boards. The 74HCT3G14DP is manufactured by NXP, a reputable supplier of high-quality semiconductor products, ensuring that each unit meets stringent quality control standards for industrial and commercial applications.

With its combination of features, the 74HCT3G14DP from NXP is an excellent choice for designers looking to implement reliable, high-performance logic functions in their electronic projects.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2748 $50.8380
445+ $0.2255 $100.3475
690+ $0.2184 $150.6960
950+ $0.2114 $200.8300
1,225+ $0.2043 $250.2675
1,640+ $0.1832 $300.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,349 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess