EN
  • EN
  • DE

STGW40S120DF3

Part No STGW40S120DF3
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 1200V 40A TO247 / Low thermal resistance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 1200V
Current - Collector (Ic) (Maximum) 80A
Current - Collector Pulsed (Icm) 160A
Vce(on) (Maximum) at Vge, Ic 2.15V at 15V, 40A
Power - Max 468W
Switching Energy 1.43mJ (on), 3.83mJ (off)
Input Type Standard
Gate Charge 129nC
Td (on/off) at 25°C 35ns/148ns
Test Condition 600V, 40A, 15Ohm, 15V
Reverse Recovery Time (trr) 355ns
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247-3
Part Number Series STGW40
Manufacturer Pack Quantity 30
MSL Level Not Applicable
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809905-STGW40S120DF3
Ultra Librarian 3D Model Ultra Librarian STGW40S120DF3 CAD Model

Description

STGW40S120DF3 - IGBT - STMicroelectronics

The STGW40S120DF3 is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is part of ST's series of high-speed IGBTs, which are specifically engineered to deliver exceptional performance in a wide range of high-efficiency applications.

Key Features

  • High Switching Speed: The STGW40S120DF3 offers high-speed switching capabilities, which makes it an ideal choice for applications requiring fast and efficient switching.
  • Low On-Voltage Drop (VCE(sat)): The low on-voltage drop results in reduced conduction losses and enhances overall system efficiency.
  • Short-Circuit Rating: This IGBT is rated for short-circuit withstand time, offering robustness and reliability in demanding situations.
  • Co-Packaged Free Wheeling Diode: The device includes an integrated fast recovery diode, which provides protection against reverse voltage transients and reduces component count in the circuit.
  • High Maximum Operating Temperature: With a high maximum operating temperature, the STGW40S120DF3 can handle challenging thermal environments.

Applications

The versatility of the STGW40S120DF3 allows it to be used in a variety of applications, including but not limited to:

  • Power supply units
  • Welding equipment
  • Induction heating systems
  • Uninterruptible power supplies (UPS)
  • Motor drives

Technical Specifications

The STGW40S120DF3 boasts impressive technical specifications:

  • Collector-Emitter Voltage (VCE): 1200V
  • Collector Current (IC): 40A
  • Power Dissipation (PD): 125W
  • Maximum Operating Temperature: +175°C
  • Package: TO-247 long leads

With its robust design, the STGW40S120DF3 ensures high durability and can significantly contribute to the reduction of power losses in high-power and high-frequency applications, leading to more efficient and compact systems.

You May Also Be Interested in

IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
Renesas Electronics America
IGBT
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess