EN
  • EN
  • DE

STIPNS2M50-H

Part No STIPNS2M50-H
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tape & Reel
Type MOSFET
Configuration 3 Phase Inverter
Current 2 A
Voltage 500 V
Voltage - Isolation 1000Vrms
Mounting SMD (SMT)
Package / Case 26-PowerSMD Module, Gull Wing
Base Product Number STIPNS2
Other Names -1138-STIPNS2M50-HCT,497-18160-2,497-STIPNS2M50-HTR,497-18160-1,-1138-STIPNS2M50-H,497-18160-6,497-STIPNS2M50-HCT,497-18160-1,497-18160-6,497-18160-2,-1138-STIPNS2M50-HDKR,497-STIPNS2M50-HDKR,-1138-STIPNS2M50-HTR
Standard Package 400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1279097-STIPNS2M50-H
Ultra Librarian 3D Model Ultra Librarian STIPNS2M50-H CAD Model

Description

The STIPNS2M50-H is a cutting-edge power integrated module designed and manufactured by STMicroelectronics, a global semiconductor leader renowned for its innovative and reliable products. This particular module is part of the SLLIMM™ (Small Low-Loss Intelligent Molded Module) family, which is well-suited for high-efficiency applications such as motor drives and other power conversion systems.

Key Features

  • High Integration: The STIPNS2M50-H is a highly integrated device that combines IGBTs, freewheeling diodes, and gate drivers in a single package to reduce the complexity and footprint of the power electronics design.
  • Advanced IGBT Technology: It utilizes state-of-the-art IGBT technology to ensure optimal performance in terms of switching speed and energy efficiency, which is crucial for reducing power losses in high-power applications.
  • Optimized for Motor Control: This module is specifically optimized for motor control applications, providing smooth and precise control over a wide range of speeds and loads.
  • Robust Design: The robust package design ensures enhanced thermal performance and increased reliability, which is vital for the longevity and durability of the module in demanding environments.
  • Easy to Use: The inclusion of built-in gate drivers simplifies the design process, making it easier for engineers to implement the module into their systems without the need for additional components.

Applications

The STIPNS2M50-H is versatile and can be used in a variety of applications, including:

  • Home Appliances
  • Industrial Motor Drives
  • Power Tools
  • Fans and Pumps
  • Electric Vehicles

Technical Specifications

With a maximum rating of 500 V and 2 A, the STIPNS2M50-H provides a compact and efficient solution for applications requiring high switching performance and minimal power losses. The module is also characterized by its ease of use and integration, thanks to its built-in features and compliance with international standards.

For designers and engineers looking for a reliable and high-performance power module, the STIPNS2M50-H from STMicroelectronics represents an excellent choice that combines the latest in semiconductor technology with practical design considerations.

You May Also Be Interested in

Fairchild/ON Semiconductor
MOD ADV SMART POWER SPM26-AA
Lowest to $26.9635
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-ED
Lowest to $10.3229
Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-FA
Lowest to $10.8258
Fairchild/ON Semiconductor
IC SPM 500V 3.0A 3PH SPM23AC
Need more? Email Us
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $19.4267
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMPA
Lowest to $40.6657
Fairchild/ON Semiconductor
Motion SPMR 45 Series
Lowest to $15.9062
Fairchild/ON Semiconductor
Smart Power Module / MODULE SPM 600V 15A SPMAA
Lowest to $15.1344
Fairchild/ON Semiconductor
MODULE SPM 600V 15A SPM27-BA
Lowest to $13.0758

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5711 $57.8555
10+ $10.8246 $108.2460
15+ $10.4514 $156.7710
21+ $9.7048 $203.8008
27+ $9.3316 $251.9532
34+ $8.9583 $304.5822
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess