EN
  • EN
  • DE

STK22N6F3

Part No STK22N6F3
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 22A POLARPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 60 V 22A (Tc) 5.2W (Tc) Surface Mount PolarPak®
Manufacturer STMicroelectronics
Series STripFET™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package PolarPak®
Case / Package PolarPak®
Family Name STK22
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-10009-1, 1805-STK22N6F3TR, -497-10009-2, 1805-STK22N6F3CT, 497-10009-6, 497-10009-2, 1805-STK22N6F3DKR, -497-10009-6, 497-10009-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898040-STK22N6F3
Ultra Librarian 3D Model Ultra Librarian STK22N6F3 CAD Model

Description

The STK22N6F3 is a high-performance, N-channel Power MOSFET designed and manufactured by the renowned semiconductor company, STMicroelectronics. This MOSFET is part of ST's STripFET F3 series, which is known for its low on-resistance and low gate charge, making it an excellent choice for high-efficiency power management applications.

Key Features

  • High Current Capability: The STK22N6F3 offers a maximum continuous drain current (ID) of 22A, making it suitable for handling high current loads.
  • Low On-Resistance: With an RDS(on) of just 6 mΩ (max), this MOSFET ensures minimal power loss and heat generation during operation.
  • High Switching Efficiency: The low gate charge (Qg) and capacitance of the STK22N6F3 facilitate fast switching, which is essential for reducing switching losses in power conversion circuits.
  • Voltage Rating: It is designed to withstand a maximum drain-source voltage (VDSS) of 60V, offering a good safety margin for most low to medium voltage applications.
  • Thermal Performance: The device is encapsulated in a TO-220 package, which provides excellent thermal performance and is easy to mount on a heatsink for enhanced thermal management.

Applications

The STK22N6F3 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives
  • LED Lighting
  • Automotive Applications
  • Power Management Functions

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the STK22N6F3 is no exception. It is designed to meet the stringent requirements of the industrial and automotive markets, ensuring long-term reliability and performance under various operating conditions.

Environmental Compliance

The STK22N6F3 is compliant with RoHS and Halogen-Free standards, reflecting STMicroelectronics' dedication to environmental sustainability and the reduction of hazardous substances in electronic components.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8103 $60.9648
37+ $3.1265 $115.6805
58+ $3.0288 $175.6704
79+ $2.9311 $231.5569
102+ $2.8334 $289.0068
137+ $2.5403 $348.0211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess