EN
  • EN
  • DE

STL11N60M2-EP

Part No STL11N60M2-EP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V POWERFLAT HV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 600 V 5.5A (Tc) - Surface Mount PowerFlat™ (5x6) HV
Manufacturer STMicroelectronics
Series MDmesh™ M2-EP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerFlat™ (5x6) HV
Family Name STL11
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935434-STL11N60M2-EP
Ultra Librarian 3D Model Ultra Librarian STL11N60M2-EP CAD Model

Description

STL11N60M2-EP - N-channel 600 V, 0.190 Ω typ., 11 A MDmesh™ M2 EP Power MOSFET

The STL11N60M2-EP from STMicroelectronics is a state-of-the-art N-channel Power MOSFET designed using the innovative MDmesh™ M2 EP technology. This Power MOSFET is well-suited for a wide range of high-efficiency applications, thanks to its excellent on-state resistance and high switching performance. With a drain-source voltage (V<sub>DS) of 600 V, it is optimized for high voltage operations, making it an ideal choice for applications requiring robust and reliable power management.

One of the key features of the STL11N60M2-EP is its extremely low on-state resistance (R<sub>DS(on)) of typically 0.190 Ω. This low resistance ensures minimal power loss during operation, leading to higher efficiency and reduced thermal stress on the device. With a continuous drain current (I<sub>D) of 11 A, this MOSFET can handle significant power, making it versatile for a variety of power conversion systems.

The MDmesh™ M2 EP technology integrates a vertical structure, which enables the device to achieve a very low gate charge (Q<sub>g) and reduced capacitances. This results in faster switching speeds, which is particularly beneficial in applications such as switch-mode power supplies, lighting, welding, and other power converters where efficiency is crucial.

Additionally, the STL11N60M2-EP is designed to ensure a high level of robustness and reliability. It features enhanced avalanche ruggedness and a 100% avalanche tested design, which guarantees that the device can withstand harsh operating conditions. This makes it a suitable choice for industrial, automotive, and consumer applications where reliability is paramount.

The STL11N60M2-EP is available in a TO-220 package, which is widely used in the industry and known for its ease of installation and heat dissipation properties. The package is designed to offer a good balance between performance and compactness, enabling designers to create space-efficient designs without compromising on power handling capabilities.

In summary, the STL11N60M2-EP from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it an excellent choice for engineers looking to improve the power efficiency and robustness of their high-voltage power management systems.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1127 $61.1985
130+ $0.9129 $118.6770
200+ $0.8844 $176.8800
270+ $0.8559 $231.0930
350+ $0.8274 $289.5900
470+ $0.7417 $348.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess