EN
  • EN
  • DE

STL20DN10F7

Part No STL20DN10F7
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 100V 20A PWRFLAT56
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Mosfet Array 2 N-Channel (Dual) 100V 20A 62.5W Surface Mount PowerFlat™ (5x6)
Manufacturer STMicroelectronics
Series DeepGATE™, STripFET™ VII
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerFlat™ (5x6)
Family Name STL20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-14967-2, 497-14967-1, -497-14967-6, 497-14967-6, -497-14967-1, -497-14967-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898078-STL20DN10F7
Ultra Librarian 3D Model Ultra Librarian STL20DN10F7 CAD Model

Description

STL20DN10F7 - STMicroelectronics

The STL20DN10F7 is a high-performance, N-channel Power MOSFET presented by STMicroelectronics, a leader in semiconductor solutions. This device is part of ST's STripFET™ VII DeepGATE™ technology, which ensures optimized performance in terms of on-resistance and switching behavior, making it an excellent choice for a wide range of power management applications.

With a drain-source voltage (V<sub>DS) of 100V, the STL20DN10F7 is designed to handle high-efficiency switching operations. Its low on-state resistance (R<sub>DS(on)) of just 20 mΩ at V<sub>GS = 10 V contributes to reduced conduction losses, enhancing overall system efficiency. The device is capable of sustaining a continuous drain current (I<sub>D) of up to 80 A, making it robust enough for demanding tasks.

The STL20DN10F7 is housed in an industry-standard PowerFLAT™ 5x6 package, which is known for its compact size and excellent thermal performance. This package allows for a high power density and is ideal for space-constrained applications where heat dissipation is a critical factor. The PowerFLAT™ package also enables surface-mount technology (SMT), which simplifies the PCB design process and accelerates manufacturing.

Key features of the STL20DN10F7 include 100% avalanche tested ruggedness, very low intrinsic capacitances, and extremely low gate charge (Q<sub>g). These characteristics make the MOSFET a suitable choice for high-frequency switching in power supplies, DC-DC converters, motor control circuits, and other power-intensive applications.

STMicroelectronics ensures that the STL20DN10F7 meets the highest quality and reliability standards. The device is compliant with the stringent RoHS and Halogen-Free environmental directives, making it a sustainable choice for eco-conscious designs. Whether you're developing solutions for industrial, automotive, or consumer electronics, the STL20DN10F7 offers a blend of efficiency, reliability, and performance that can help you achieve your design objectives.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess