EN
  • EN
  • DE

STL21N65M5

Part No STL21N65M5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 17A POWERFLAT88
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 50nC @ 10V
Max Input Capacitance 1950pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 3W (Ta), 125W (Tc)
Maximum Rds On at Id,Vgs 179 mOhm @ 8.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerFlat (8x8) HV
Dimension 4-PowerFlat HV
Win Source Part Number 053867-STL21N65M5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STL21N65M5 CAD Model

Description

STL21N65M5 - Power MOSFET by STMicroelectronics

The STL21N65M5 is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This particular MOSFET is part of the MDmesh™ M5 series, which is renowned for its excellent energy efficiency and performance in high-voltage applications. With a 650V drain-source breakdown voltage (V<sub>DS), the STL21N65M5 is particularly suited for demanding power supply and conversion systems.

One of the primary features of the STL21N65M5 is its extremely low on-state resistance (R<sub>DS(on)), which stands at only 0.190 ohms. This low resistance ensures minimal power dissipation during operation, leading to higher efficiency and reduced thermal challenges within electronic circuits. The device is also characterized by its high threshold voltage (V<sub>GS(th)), which provides a wide safety margin and enhances its reliability in various applications.

The STL21N65M5 utilizes STMicroelectronics' proprietary MDmesh™ technology, which combines a vertical structure with a super-junction design. This technology allows for reduced conduction losses and lower switching frequencies, which are crucial for applications that require high efficiency, such as switch-mode power supplies (SMPS), lighting applications, solar inverters, welding equipment, and electric vehicle chargers.

For ease of integration into various circuits, the STL21N65M5 comes in a TO-220 package, which is widely used and recognized for its robustness and ease of mounting. The package includes three leads, which facilitate simple gate, drain, and source connections. Additionally, the device is designed to withstand high temperatures, ensuring stable performance even under stressful conditions.

The STL21N65M5 also features fast switching speeds, which are essential for reducing switching losses in high-frequency power conversion systems. This capability, combined with the low gate charge (Q<sub>g), enables designers to achieve optimal efficiency in their power management designs.

In summary, the STL21N65M5 from STMicroelectronics is a high-performance power MOSFET that offers low on-resistance, high breakdown voltage, and fast switching speeds. It is an ideal choice for engineers looking to enhance the efficiency and reliability of their high-voltage power conversion systems.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6731 $60.7503
31+ $3.8343 $118.8633
47+ $3.7144 $174.5768
65+ $3.5946 $233.6490
84+ $3.4749 $291.8916
112+ $3.1153 $348.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess