EN
  • EN
  • DE

STL24N60M6

Part No STL24N60M6
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MDmesh™ M6
Package Tape & Reel (TR)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 15A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 209mOhm @ 8.5A, 10V
Vgs(th) (Max) @ Id 4.75V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 23 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 960 pF @ 100 V
Power Dissipation (Max) 109W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PowerFlat™ (8x8) HV
Package / Case 8-PowerVDFN
Base Product Number STL24
Standard Package 3,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278052-STL24N60M6
Ultra Librarian 3D Model Ultra Librarian STL24N60M6 CAD Model

Description

STL24N60M6 - High Performance Power MOSFET by STMicroelectronics

The STL24N60M6 is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is part of the STPOWER product line, which is renowned for its high efficiency and reliability in power conversion applications.

Key Features

  • Advanced Technology: The STL24N60M6 utilizes STMicroelectronics' advanced MDmesh™ M6 technology. This technology combines the benefits of reduced on-resistance, low gate charge, and minimized capacitances, which results in superior switching performance and energy efficiency.
  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 600V, the STL24N60M6 is capable of handling high voltage applications, making it suitable for a wide range of power supply systems and converters.
  • Low On-Resistance: The device boasts an exceptionally low on-resistance (R<sub>DS(on)) of only 0.165 Ω, which significantly reduces conduction losses and enhances overall system efficiency.
  • High Current Rating: This MOSFET has a continuous drain current (I<sub>D) of 18A at 25°C, allowing it to manage high current levels with ease.
  • Reduced Switching Losses: Fast switching speeds and a low gate charge (Q<sub>g) minimize switching losses, which is crucial for high-frequency applications.

Applications

The STL24N60M6 is designed for a variety of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High Efficiency DC-DC Converters
  • Power Factor Correction Circuits
  • Motor Control Systems

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The STL24N60M6 is compliant with RoHS (Restriction of Hazardous Substances) and is designed to meet the highest industry standards for performance and reliability.

In summary, the STL24N60M6 from STMicroelectronics is a high-performance power MOSFET that offers exceptional efficiency, robust high-voltage capability, and reduced power losses. Its advanced features make it an ideal choice for engineers looking to improve power management in their designs.

You May Also Be Interested in

Sanken
N-Channel MOS FET
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess