EN
  • EN
  • DE

STL30P3LLH6

Part No STL30P3LLH6
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 30A POWERFLAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 30A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA (Min)
Max Gate Charge 12nC @ 4.5V
Max Input Capacitance 1450pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 75W (Tc)
Maximum Rds On at Id,Vgs 30 mOhm @ 4.5A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package PowerFlat (5x6)
Dimension 8-PowerSMD, Flat Leads
Win Source Part Number 1103192-STL30P3LLH6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STL30P3LLH6 CAD Model

Description

STL30P3LLH6 - STMicroelectronics Power MOSFET

The STL30P3LLH6 is a high-performance Power MOSFET produced by STMicroelectronics, a global leader in semiconductor solutions. This advanced power MOSFET is designed to meet the stringent requirements of modern electronic applications, offering both high efficiency and reliability.

Key Features:

  • Low Threshold Drive: The STL30P3LLH6 features a low threshold voltage, making it suitable for low-voltage drive applications and ensuring it can be driven by logic-level voltages.
  • High Switching Speed: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, reducing switching losses and improving overall efficiency.
  • Low On-Resistance (R<sub>DS(on)): The device boasts an extremely low on-resistance, which minimizes conduction losses and enhances performance in high-current applications.
  • PowerSO-8 Package: Encased in a PowerSO-8 package, the STL30P3LLH6 offers a compact footprint while allowing for efficient heat dissipation, making it suitable for space-constrained applications.
  • 100% Avalanche Tested: Ensuring robustness and reliability, this MOSFET is guaranteed to withstand high-energy pulses in the avalanche and commutation modes.

Applications:

The STL30P3LLH6 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Power Management Functions
  • Load Switching

Conclusion:

With its exceptional performance characteristics, the STL30P3LLH6 from STMicroelectronics is an excellent choice for designers looking to optimize power efficiency and reliability in their electronic designs. Whether for industrial, consumer, or automotive applications, this power MOSFET stands out with its high-speed switching, low power losses, and robust package design.

You May Also Be Interested in

NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9672 $53.1960
130+ $0.7936 $103.1680
200+ $0.7688 $153.7600
270+ $0.7440 $200.8800
350+ $0.7192 $251.7200
470+ $0.6448 $303.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess