EN
  • EN
  • DE

STL80N10WF7

Part No STL80N10WF7
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 100 V, 9.4 mOhm typ., 80 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Drain to Source Resistance 94 mΩ
RoHS Non-Compliant
Win Source Part Number 1019214-STL80N10WF7
Categories Transistors - FETs, MOSFETs - RF
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STL80N10WF7 CAD Model

Description

STL80N10WF7 - Power MOSFET from STMicroelectronics

The STL80N10WF7 is a state-of-the-art N-channel 100 V, 80 A power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is part of the STripFET™ F7 series, which is known for its optimal trade-off between on-resistance and gate charge, making it an ideal choice for high-efficiency power management applications.

With a low threshold drive and an excellent figure of merit (FoM), the STL80N10WF7 is designed to deliver high performance with reduced power losses. The device features a very low on-state resistance (R<sub>DS(on)) of only 8.4 mΩ max, which enhances its efficiency, particularly in high current applications. This characteristic ensures that the device operates cooler and more reliably, leading to an extended lifespan for the end product.

The STL80N10WF7 is encapsulated in a space-saving and rugged H2PAK-7 package, which is designed to handle high levels of thermal and mechanical stress. This packaging also allows for excellent thermal performance and is suitable for a wide range of mounting techniques, including automated surface-mount processes.

Applications for the STL80N10WF7 are diverse and include switched-mode power supplies (SMPS), high-efficiency DC-DC converters, motor control units, and Power Over Ethernet (PoE) systems. Its robustness and reliability also make it a suitable choice for automotive applications, where components must withstand harsh environments and provide consistent performance.

Additional features of the STL80N10WF7 include an avalanche ruggedness that ensures the device can handle tough conditions and a 100% avalanche tested guarantee for enhanced reliability. With these specifications, the STL80N10WF7 by STMicroelectronics represents a cutting-edge solution for designers looking to optimize power management in their applications.

Overall, the STL80N10WF7 is a testament to STMicroelectronics' commitment to providing innovative, efficient, and reliable power MOSFETs for the ever-evolving demands of electronic systems.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess