EN
  • EN
  • DE

STLQ020J25R

Part No STLQ020J25R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 2.5V 200MA 4FLIPCHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 200mA 4-FlipChip (0.77x0.77)
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 4-UFBGA, FCBGA
Case / Package 4-FlipChip (0.77x0.77)
Family Name STLQ020
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-19549-6, 497-19549-1, 497-19549-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935461-STLQ020J25R
Ultra Librarian 3D Model Ultra Librarian STLQ020J25R CAD Model

Description

STLQ020J25R Low Dropout Voltage Regulator

The STLQ020J25R is a highly efficient, low dropout (LDO) voltage regulator designed by STMicroelectronics, a leader in semiconductor solutions. This compact and robust component is engineered to provide a stable and reliable power supply in a wide array of electronic applications. The STLQ020J25R is particularly suitable for battery-powered devices, where power efficiency is paramount to maximize battery life.

With an output voltage of 2.5V, this LDO regulator can deliver up to 200 mA of continuous current, which is ideal for low-power devices such as microcontrollers, sensors, and RF circuits. The STLQ020J25R stands out for its low quiescent current of just 500 nA, which significantly reduces power consumption when the device is in standby mode. This feature is critical for prolonging the operational time of battery-operated devices that spend a significant amount of time in idle states.

The design of the STLQ020J25R includes several protective features that ensure the safety and longevity of the end application. These include short-circuit protection, which guards against current overloads, and thermal shutdown protection, which prevents damage due to excessive temperature rise. Additionally, the regulator has a wide input voltage range from 2.5V to 5.5V, making it versatile for various applications and compatible with common supply voltages.

STMicroelectronics has packaged the STLQ020J25R in a small SOT-323-5L package, which is not only space-saving but also allows for efficient thermal dissipation. This makes it an excellent choice for space-constrained applications such as portable electronics, wearable devices, and IoT gadgets. The regulator's fixed output voltage eliminates the need for external resistors, simplifying the design and reducing the bill of materials for product developers.

In summary, the STLQ020J25R from STMicroelectronics is a reliable and energy-efficient solution for applications requiring a stable 2.5V supply. Its low quiescent current, robust protective features, and compact form factor make it an excellent choice for designers looking to optimize their power management schemes in portable and low-power electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5761 $51.8490
215+ $0.4727 $101.6305
330+ $0.4580 $151.1400
455+ $0.4432 $201.6560
585+ $0.4284 $250.6140
785+ $0.3841 $301.5185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 297,021 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess