EN
  • EN
  • DE

STM32F042K6T6TR

Part No STM32F042K6T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F0
Package Tape & Reel
Product Status Active
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I²S, POR, PWM, WDT
Number of I/O 26
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 13x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number STM32F042
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368858-STM32F042K6T6TR
Ultra Librarian 3D Model Ultra Librarian STM32F042K6T6TR CAD Model

Description

STM32F042K6T6TR Microcontroller by STMicroelectronics

The STM32F042K6T6TR is a high-performance ARM Cortex-M0 based microcontroller from STMicroelectronics, designed to offer the perfect blend of power efficiency, performance, and flexibility for a wide range of applications. This microcontroller is part of the STM32F0 series, which is renowned for its excellent value and ease of use, making it an ideal choice for cost-sensitive applications that require robust performance.

At the heart of the STM32F042K6T6TR is a 32-bit ARM Cortex-M0 core operating at a frequency of up to 48 MHz. This core provides the computational power necessary to handle complex tasks and algorithms, while still maintaining a high level of power efficiency. The microcontroller comes with 32KB of flash memory and 6KB of SRAM, providing ample space for application code and data storage.

One of the standout features of the STM32F042K6T6TR is its rich set of peripherals. It includes a USB 2.0 Full Speed interface with a crystal-less oscillator, which simplifies the design process and reduces the bill of materials. Additionally, it boasts multiple communication interfaces such as I2C, USART, SPI, and CAN, allowing for seamless integration with other components and systems.

The device also features 16-bit timers, a 32-bit timer, as well as a range of other timers including a SysTick timer, which are essential for time-sensitive tasks and real-time operations. Analog peripherals are not left out, with the microcontroller providing an array of ADC channels, allowing for accurate measurement of analog signals, and a DAC for analog output capabilities.

For enhanced security and system integrity, the STM32F042K6T6TR includes features such as CRC calculation unit, and a unique 96-bit serial number which can be used for cryptographic operations or as a unique device identifier. The microcontroller also supports an external or internal voltage reference for improved analog performance.

Overall, the STM32F042K6T6TR is a robust and versatile microcontroller that offers an optimal balance between performance, power consumption, and cost, making it an excellent choice for a broad range of applications including industrial controls, consumer electronics, and IoT devices. Its LQFP32 package also ensures ease of PCB design and space-saving on the final product.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess