EN
  • EN
  • DE

STM32F051K6U7

Part No STM32F051K6U7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32UFQFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 48MHz
Number of I/O 27
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 13x12b, D/A 1x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 32-UFQFPN (5x5)
Win Source Part Number 212296-STM32F051K6U7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM32F051K6U7 CAD Model

Description

STM32F051K6U7 Microcontroller - STMicroelectronics

The STM32F051K6U7 is a high-performance microcontroller from the renowned semiconductor manufacturer, STMicroelectronics. This device is part of the ARM Cortex-M0 based STM32F0 series, which is designed to offer the benefits of the 32-bit architecture at costs comparable to traditional 8-bit and 16-bit microcontrollers. The STM32F051K6U7 is particularly well-suited for use in a wide range of applications, including industrial controls, consumer electronics, home appliances, and medical devices.

With a CPU speed of up to 48 MHz, the STM32F051K6U7 provides the computational power necessary for complex tasks, while its low-power design ensures energy efficiency for battery-operated devices. The microcontroller comes with 32 Kbytes of Flash memory and 4 Kbytes of SRAM, which is ample space for storing application code and data. Moreover, its memory architecture is designed for easy and flexible use.

Connectivity is a strong suit of the STM32F051K6U7, featuring a range of peripherals. It includes multiple communication interfaces such as I2C, USART, SPI, and CAN, which allow for easy integration into various system designs. The device also supports USB 2.0 full-speed operation, making it ideal for applications that require connectivity with computers and other USB-enabled devices.

The microcontroller's robust set of I/Os and peripherals are complemented by its 12-bit analog-to-digital converter (ADC), which provides precise measurements for sensor interfacing. Additionally, it includes timers, watchdogs, and an HDMI CEC (Consumer Electronics Control) module, offering a comprehensive suite of features for handling complex timing-related tasks.

STM32F051K6U7 also emphasizes safety and reliability, with features like brown-out reset, power-on reset, and programmable voltage detector. For development support, STMicroelectronics provides an extensive ecosystem, including software libraries, development boards, and debugging tools to streamline the product development process.

In summary, the STM32F051K6U7 from STMicroelectronics is a versatile and cost-effective microcontroller that delivers the performance and features needed for a wide array of applications. Its combination of processing power, memory capacity, connectivity options, and development support makes it an excellent choice for designers looking to create advanced, yet efficient, electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0557 $56.4456
18+ $5.7893 $104.2074
27+ $5.6084 $151.4268
37+ $5.4275 $200.8175
48+ $5.2465 $251.8320
64+ $4.7038 $301.0432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess