EN
  • EN
  • DE

STM32F072RBT7TR

Part No STM32F072RBT7TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP  /  ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F0
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 51
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 19x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM32
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263149-STM32F072RBT7TR
Ultra Librarian 3D Model Ultra Librarian STM32F072RBT7TR CAD Model

Description

STM32F072RBT7TR Microcontroller - STMicroelectronics

The STM32F072RBT7TR is a high-performance ARM Cortex-M0 based microcontroller from STMicroelectronics that offers a perfect blend of power efficiency, performance, and feature integration. This microcontroller is designed to cater to a wide range of applications, from industrial control systems to consumer electronics and embedded systems.

Key Features

  • Core: ARM Cortex-M0 processor, operating at frequencies of up to 48 MHz.
  • Memory: 128 Kbytes of Flash memory and 16 Kbytes of SRAM, providing ample space for complex applications.
  • Connectivity: Integrated USB 2.0 Full-Speed interface, CAN interface, and a range of serial communication interfaces including I2C, SPI, and USART.
  • Timers: Advanced-control timer, general-purpose timers, and basic timers for a wide range of timing and control operations.
  • ADC: 12-bit Analog-to-Digital Converters with up to 16 channels, ensuring precise measurement for analog signals.
  • Supply Voltage: Flexible power supply options with a 2.0 to 3.6 V application supply and I/Os.
  • Package: Small 64-pin LQFP package, ideal for space-constrained applications.
  • Temperature Range: -40°C to 85°C operational temperature range, suitable for harsh environments.

Advanced Peripherals

The STM32F072RBT7TR comes with a range of built-in peripherals that enable developers to create complex and highly integrated designs. With features like the Direct Memory Access (DMA) controller, developers can achieve high-speed data transfers that minimize CPU loading. The microcontroller also features a hardware CRC calculation unit, which is essential for ensuring data integrity during communication.

Development and Debugging

STMicroelectronics provides comprehensive development support for the STM32F072RBT7TR, including software libraries, development kits, and the STM32Cube ecosystem. The microcontroller also integrates a Serial Wire Debug (SWD) interface, which simplifies development and debugging processes, allowing for more efficient product development cycles.

Applications

With its robust set of features and peripherals, the STM32F072RBT7TR is an ideal choice for a variety of applications such as motor control, power management, industrial automation, consumer electronics, and IoT devices. Its versatility and performance make it a go-to microcontroller for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0139 $51.2363
36+ $2.8195 $101.5020
56+ $2.7223 $152.4488
80+ $2.5278 $202.2240
103+ $2.4306 $250.3518
129+ $2.3333 $300.9957
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,750 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess