EN
  • EN
  • DE

STM32F205ZET6

Part No STM32F205ZET6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M3 RISC 512KB Flash 2.5V/3.3V 144-Pin LQFP Tray / IC MCU 32BIT 512KB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 120MHz
Number of I/O 114
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 132K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 24x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 031305-STM32F205ZET6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM32F205
Introduction Date June 05, 2009
ECCN 3A991.a.2
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STM32F205ZET6 CAD Model

Description

The STM32F205ZET6 is a high-performance microcontroller from STMicroelectronics that belongs to the STM32F2 series, renowned for its efficiency and processing power. This microcontroller is built around the advanced ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 120 MHz. The device's core is supported by a high-speed embedded memory (Flash and RAM) and an extensive range of enhanced I/Os and peripherals connected to two APB buses.

Key Features

  • Performance: The STM32F205ZET6 boasts a Cortex-M3 processor that provides up to 120 MHz of CPU frequency, which, combined with a single-cycle multiplication and hardware division, offers a balanced performance between processing power and energy efficiency.
  • Memory: It comes with 512 KB of Flash memory and 128 KB of SRAM, ensuring ample space for complex applications and software stacks.
  • Connectivity: This microcontroller includes USB OTG full-speed and high-speed, CAN, and Ethernet for robust connectivity options. Additionally, it supports SPI, I2C, USART, and UART interfaces for serial communication.
  • Advanced Control: The device features motor control timers, a real-time clock, and multiple general-purpose timers for advanced control applications.
  • Robust Design: Its 144-pin LQFP package ensures a compact footprint while providing enough I/Os for complex designs. The microcontroller is designed to operate within the -40°C to +85°C temperature range, making it suitable for industrial applications.
  • Security: The STM32F205ZET6 incorporates advanced security features including a flexible memory protection unit, a true random number generator, and support for cryptographic hardware acceleration.

Applications

The STM32F205ZET6 is versatile and can be used in a variety of applications, including industrial control systems, medical devices, automotive electronics, and complex IoT devices that require high-speed communication interfaces, real-time capabilities, and robust security features.

Development Support

STMicroelectronics provides comprehensive development support for the STM32F205ZET6 with software libraries, the STM32Cube ecosystem, and extensive documentation. Developers can also take advantage of the wide range of development boards and kits designed to kick-start the development process and reduce time to market.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8720 $52.8480
21+ $4.8180 $101.1780
33+ $4.6675 $154.0275
45+ $4.5169 $203.2605
58+ $4.3663 $253.2454
77+ $3.9147 $301.4319
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,588 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess