EN
  • EN
  • DE

STM32F407VGT7

Part No STM32F407VGT7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F4
Package Tray
Number of I/O 82
Family Name STM32F407
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number STM32F407VGT7-ND, 497-17438
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845121-STM32F407VGT7
Ultra Librarian 3D Model Ultra Librarian STM32F407VGT7 CAD Model

Description

STM32F407VGT6 Microcontroller - STMicroelectronics

The STM32F407VGT6 is a high-performance microcontroller from STMicroelectronics, designed to offer an ideal balance between performance, power consumption, and cost. This advanced microcontroller is based on the ARM Cortex-M4 core, which operates at frequencies of up to 168 MHz. The core also includes a floating-point unit (FPU) that supports all ARM single-precision data-processing instructions and data types, making it an excellent choice for applications requiring complex mathematical calculations and signal processing.

With its 1MB of flash memory and 192+4KB of SRAM, the STM32F407VGT6 provides ample storage for your application's code and data. The device also features a range of peripherals, including three 12-bit ADCs, two DACs, a low-power RTC, twelve general-purpose 16-bit timers plus two PWM timers, and standard and advanced communication interfaces: up to three I2Cs, three SPIs, three USARTs, two UARTs, two CANs, and USB OTG HS and FS.

For connectivity, the STM32F407VGT6 supports Ethernet and camera interfaces, making it suitable for applications that require network connectivity or video capturing. The microcontroller also includes a true random number generator and CRC calculation unit, enhancing the security and reliability of your applications.

The STM32F407VGT6 is part of STMicroelectronics' STM32F4 series, known for its real-time capabilities, digital signal processing, and low-power operation. This microcontroller is housed in an LQFP100 package, which provides a compact footprint while still offering ample I/O ports for interfacing with other components in your system.

Whether you're designing an industrial control system, a complex medical device, or an innovative IoT solution, the STM32F407VGT6 brings the performance and features necessary to meet the demands of your application. With its robust architecture, extensive peripheral set, and ST's commitment to longevity and support, this microcontroller is a reliable choice for your next project.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5371 $54.1484
10+ $11.1073 $111.0730
14+ $10.7602 $150.6428
20+ $10.4131 $208.2620
25+ $10.0660 $251.6500
34+ $9.0247 $306.8398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,780 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess