EN
  • EN
  • DE

STM32F411RCT6

Part No STM32F411RCT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M4 RISC 256KB Flash 3.3V 64-Pin LQFP Tray / IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 100MHz
Connectivity I2C, IrDA, LINbus, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
The number of I/O 50
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 128K x 8
Supply Voltage 1.7V ~ 3.6V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number STM32F411
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 708468-STM32F411RCT6
Series TPS series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STM32F411RC
Introduction Date June 19, 2014
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2036
Ultra Librarian 3D Model Ultra Librarian STM32F411RCT6 CAD Model

Description

STM32F411RCT6 Microcontroller - STMicroelectronics

The STM32F411RCT6 is a high-performance microcontroller from STMicroelectronics that belongs to the STM32F4 series, renowned for its advanced ARM Cortex-M4 processor with a floating-point unit (FPU). This particular microcontroller is designed to offer a perfect balance between power efficiency and processing capability, making it an ideal choice for a wide range of applications including industrial control, consumer electronics, and Internet of Things (IoT) devices.

Key Features:

  • Core: ARM Cortex-M4 with FPU operating at frequencies up to 100 MHz.
  • Memory: 256 KB of Flash memory and 64 KB of SRAM, providing ample space for complex applications.
  • Communication Peripherals: Incorporates a rich set of I/Os and peripherals, including I2C, SPI, USART, and USB 2.0 OTG.
  • ADC: 12-bit, 2.4 MSPS Analog-to-Digital Converter, which enables precise measurement for sensor interfacing.
  • Timers: Advanced-control, general-purpose, and basic timers for a wide range of timing and control operations.
  • Power Efficiency: Low-power modes including Sleep, Stop, and Standby modes for energy-saving operations.
  • Development Support: Comprehensive development ecosystem with software libraries, HAL, and various development tools.

Applications:

The STM32F411RCT6 is highly versatile and can be used in various applications, such as:

  • Smart sensors and IoT devices
  • Motor drives and application control
  • Medical and handheld equipment
  • Audio and voice applications
  • Wearable devices

Package and Quality:

This microcontroller comes in a 64-pin LQFP package, which ensures a compact footprint while still offering enough pins for complex applications. It is also characterized by its industrial-grade quality, providing reliable performance across different environmental conditions.

Conclusion:

The STM32F411RCT6 by STMicroelectronics is a powerful and reliable microcontroller that offers an optimal balance of performance, power consumption, and peripheral integration. Its extensive feature set and development support make it an excellent choice for designers looking to create sophisticated and efficient systems across a broad range of applications.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6401 $50.9614
34+ $2.9867 $101.5478
52+ $2.8934 $150.4568
72+ $2.8001 $201.6072
93+ $2.7067 $251.7231
124+ $2.4267 $300.9108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess