EN
  • EN
  • DE

STM32F429VET6TR

Part No STM32F429VET6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 82
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number STM32F429
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names STM32F429VET6TR-ND,497-18791-1,497-18791-2,497-18791-6
Standard Package 1,000
Win Source Part Number 1097106-STM32F429VET6TR
Ultra Librarian 3D Model Ultra Librarian STM32F429VET6TR CAD Model

Description

STM32F429VET6TR Microcontroller

The STM32F429VET6TR is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer STMicroelectronics, which is part of the STM32F4 series known for its high-performance ARM Cortex-M4 processor. This particular model is a testament to STMicroelectronics' commitment to providing advanced processing capabilities, versatile features, and energy efficiency in a single chip, making it an ideal choice for a wide range of applications.

At the heart of the STM32F429VET6TR is a 32-bit Cortex-M4 core, which boasts a floating-point unit (FPU) single precision supporting all ARM single-precision data-processing instructions and data types. It also provides a high-performance memory architecture with a flexible static memory controller that supports Compact Flash, SRAM, PSRAM, NOR, and NAND memories.

The MCU operates at a frequency of up to 180 MHz, which is more than sufficient for complex tasks and can be powered by a 1.8V to 3.6V power supply, making it suitable for battery-powered and embedded applications. It comes with a substantial 512 KB of flash memory and 192+4 KB of SRAM, providing ample space for application code and data storage.

Connectivity is a strong suit for the STM32F429VET6TR, which includes a host of peripherals such as three I2C interfaces, four USARTs, six SPI/I2S, two CAN interfaces, and SAI (Serial Audio Interface). It also features a USB OTG full-speed/high-speed interface, Ethernet, camera, and LCD-TFT controller, allowing designers to interface with a wide array of devices and modules.

The MCU's advanced graphics capabilities include the Chrom-ART Accelerator™ for enhanced graphic content creation, which is a real boon for applications with user interfaces. Additionally, the STM32F429VET6TR provides advanced security features, including a true random number generator and a set of cryptographic hardware accelerators for AES 128, 192, 256, HASH, and HMAC.

Lastly, the STM32F429VET6TR is available in an LQFP100 package, which is designed for optimal space saving and is fully supported by a range of development tools, including the STMicroelectronics STM32Cube ecosystem, making it easy for developers to get started with their designs. All these features make the STM32F429VET6TR a versatile and powerful MCU choice for demanding applications in industrial control, medical electronics, automotive systems, and IoT devices.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess