EN
  • EN
  • DE

STM32F429VGT6TR

Part No STM32F429VGT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 82
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number STM32F429
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names STM32F429VGT6TR-ND,497-18792-2,497-18792-1,497-18792-6
Standard Package 1,000
Win Source Part Number 984751-STM32F429VGT6TR
Ultra Librarian 3D Model Ultra Librarian STM32F429VGT6TR CAD Model

Description

STM32F429VGT6TR Microcontroller

The STM32F429VGT6TR is a high-performance ARM Cortex-M4 microcontroller designed and manufactured by STMicroelectronics. This advanced microcontroller is part of the STM32F4 series, renowned for its high computation power, and is particularly suitable for applications requiring sophisticated real-time functionalities, complex algorithms, and high-speed operations.

At the heart of the STM32F429VGT6TR is a 32-bit Cortex-M4 core, featuring a Floating Point Unit (FPU) which supports all ARM single-precision data-processing instructions and data types. This core operates at a frequency of up to 180 MHz, delivering a performance of 225 DMIPS/608 CoreMark when measured at 180 MHz, and executing from Flash memory, with 0 wait states thanks to ST's ART Accelerator.

With 1 Mbyte of Flash memory and 256 Kbytes of RAM, this microcontroller offers ample storage for complex programs and sufficient space for runtime data handling. The device supports a range of enhanced I/Os and peripherals, allowing for flexible connectivity and system functionalities. It includes up to 17 timers, a True random number generator, and advanced-control PWM for motor control.

The STM32F429VGT6TR also features an embedded Chrom-ART Accelerator for enhanced graphics performance, which is a boon for applications with a graphical user interface. Additionally, it supports a parallel camera interface allowing direct connection to camera sensors, making it an ideal choice for vision system applications.

Connectivity options are extensive, with I2C, SPI, USART/UART, CAN, and USB OTG interfaces. The device also includes an Ethernet MAC, which, when combined with the appropriate PHY, provides a powerful networking capability suitable for IoT applications.

For security and system integrity, the microcontroller comes with a Memory Protection Unit (MPU), a JTAG and Serial-Wire Debug (SWD) interfaces, and several options for booting, including from an external memory.

The STM32F429VGT6TR is available in an LQFP100 package and is designed for a wide range of applications, including industrial control, medical equipment, home automation, and IoT devices. Its combination of processing power, memory capacity, and rich set of peripherals makes it a versatile choice for both complex and demanding tasks.

With its advanced features and capabilities, the STM32F429VGT6TR from STMicroelectronics represents a powerful and flexible solution for designers looking to push the boundaries of microcontroller performance in their next project.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7805 $55.1220
8+ $12.9083 $103.2664
13+ $12.4722 $162.1386
18+ $11.6000 $208.8000
23+ $11.1640 $256.7720
28+ $10.7279 $300.3812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess