EN
  • EN
  • DE

STM32F437VGT7

Part No STM32F437VGT7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 82
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number STM32F437
Other Names 497-16771
Standard Package 540
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262804-STM32F437VGT7
Ultra Librarian 3D Model Ultra Librarian STM32F437VGT7 CAD Model

Description

STM32F437VGT7 Microcontroller - STMicroelectronics

The STM32F437VGT7 is a high-performance microcontroller from STMicroelectronics, which is part of the advanced STM32F4 series. This microcontroller is built on the cutting-edge ARM Cortex-M4 processor with a floating-point unit (FPU), providing a perfect blend of power efficiency and performance, with a maximum CPU frequency of 168 MHz.

Featuring 1 Mbyte of Flash memory and 256 Kbytes of SRAM, the STM32F437VGT7 is well-suited for complex and memory-intensive applications. Its extensive range of enhanced I/Os and peripherals are connected to two APB buses, two AHB buses, and a 32-bit multi-AHB bus matrix, ensuring efficient communication and peripheral management.

The device supports a comprehensive set of power-saving modes, which allows for design flexibility in low-power applications. Additionally, it provides real-time performance with an operating voltage range from 1.8V to 3.6V, making it a versatile choice for a wide array of applications such as industrial controls, medical equipment, and IoT devices.

Key features of the STM32F437VGT7 include:

  • Up to 17 timers, including two PWM timers for motor control
  • Three 12-bit ADCs with 24 channels and up to 2.4 MSPS
  • Two 12-bit DACs
  • A camera interface for CMOS sensors
  • True random number generator (RNG)
  • General-purpose DMA: 16-stream DMA controller with FIFOs and burst support
  • Up to 114 I/O ports with interrupt capability

Communication interfaces include:

  • Three I2C interfaces
  • Four USARTs and two UARTs
  • Three SPIs (42 Mbits/s)
  • Two CAN interfaces
  • USB OTG HS and USB OTG FS with on-chip PHY
  • Ethernet MAC 10/100 with IEEE 1588v2 hardware support
  • SDIO interface

Furthermore, the STM32F437VGT7 includes advanced security features like memory protection units to safeguard the application code and data, as well as a flexible static memory controller that supports Compact Flash, SRAM, PSRAM, NOR, and NAND memories.

For development support, the microcontroller is backed by a comprehensive set of software tools, including the STM32Cube software development kit, which provides HAL and LL APIs, middleware components, and example projects to jump-start the development process.

With its robust architecture, rich set of peripherals, and extensive support for connectivity, the STM32F437VGT7 is an ideal choice for designers looking to push the boundaries of performance and power efficiency in their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess